Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4245CUHF#PBF 133023-LTC4245CUHF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 133023-LTC4245CUHF#P BF Packaging: Tube/Rail Type: Hot Swap Controller, Monitor Features: I2C, UVLO Applications: CompactPCI, PCIe, CompactTCA Mounting: SMD (SMT) Number of Channels: 4 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault Feature Pins: ALERT#, BD_SEL#, CFG, GPIO1, GPIO2, GPIO3, HEALTHY#, INTVCC, ON, PGI, PRECHARGE, SS, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 38-QFN (5x7) Supply Voltage - Operating: 3.3V, 5V, ±12V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 133023-LTC4245CUHF#P BF Packaging: Tube/Rail Type: Hot Swap Controller, Monitor Features: I2C, UVLO Applications: CompactPCI, PCIe, CompactTCA Mounting: SMD (SMT) Number of Channels: 4 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault Feature Pins: ALERT#, BD_SEL#, CFG, GPIO1, GPIO2, GPIO3, HEALTHY#, INTVCC, ON, PGI, PRECHARGE, SS, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 38-QFN (5x7) Supply Voltage - Operating: 3.3V, 5V, ±12V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4245CUHF#PBF - 133023-LTC4245CUHF#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4245CUHF#PBF
133023-LTC4245CUHF#PBF
PMIC - PMIC - Hot Swap Controllers - LTC4245CUHF#PBF 133023-LTC4245CUHF#PBF
Manufacturer: Linear Technology Win Source Part Number: 133023-LTC4245CUHF#P BF Packaging: Tube/Rail Type: Hot Swap Controller, Monitor Features: I2C, UVLO Applications: CompactPCI, PCIe, CompactTCA Mounting: SMD (SMT) Number of Channels: 4 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault Feature Pins: ALERT#, BD_SEL#, CFG, GPIO1, GPIO2, GPIO3, HEALTHY#, INTVCC, ON, PGI, PRECHARGE, SS, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 38-QFN (5x7) Supply Voltage - Operating: 3.3V, 5V, ±12V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 133023-LTC4245CUHF#PBF
Packaging: Tube/Rail
Type: Hot Swap Controller, Monitor
Features: I2C, UVLO
Applications: CompactPCI, PCIe, CompactTCA
Mounting: SMD (SMT)
Number of Channels: 4
Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault
Feature Pins: ALERT#, BD_SEL#, CFG, GPIO1, GPIO2, GPIO3, HEALTHY#, INTVCC, ON, PGI, PRECHARGE, SS, TIMER
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 38-QFN (5x7)
Supply Voltage - Operating: 3.3V, 5V, ±12V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 133023-LTC4245CUHF#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4245CUHF#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC4211IMS#TRPBF - 1063372-LTC4211IMS#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
IQ 1000 µA
View Details
PMIC - PMIC - Supervisors - SP690ACP - 1257594-SP690ACP - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Supervisors - LTC695CN#PBF - 1064211-LTC695CN#PBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type DIP; 16-DIP
View Details
PMIC - PMIC - Supervisors - LTC2900-1CMS#TRPBF - 107510-LTC2900-1CMS#TRPBF - Win Source Electronics
Specs
Number of Supplies 4; 4
Output Options Open Drain; Inverting; Active Low
Type SOP; 10-MSOP
View Details