Win Source Electronics Inductors, Coils, Chokes - Fixed Inductors 1329310-WL1608FS33NJTFM01

Description
Manufacturer: Shenzhen Sunlord Electronics Co., Ltd. Win Source Part Number: 1329310-WL1608FS33NJ TFM01 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.067" L x 0.037" W (1.70mm x 0.95mm) Inductance: 33 nH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±5% Material - Core: Ferrite Frequency - Self Resonant: 1.8GHz DC Resistance (DCR): 35mOhm Max Supplier Device Package: 0603 Temperature Range - Operating: -40°C ~ 85°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 74 Current Rating (Amps): 1.7 A Inductance Frequency - Test: 10 MHz HTSUS: 8504.50.8000 Other Part Number: 3442-WL1608FS33NJTFM 01TR Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Shenzhen Sunlord Electronics Co., Ltd. Win Source Part Number: 1329310-WL1608FS33NJ TFM01 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.067" L x 0.037" W (1.70mm x 0.95mm) Inductance: 33 nH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±5% Material - Core: Ferrite Frequency - Self Resonant: 1.8GHz DC Resistance (DCR): 35mOhm Max Supplier Device Package: 0603 Temperature Range - Operating: -40°C ~ 85°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 74 Current Rating (Amps): 1.7 A Inductance Frequency - Test: 10 MHz HTSUS: 8504.50.8000 Other Part Number: 3442-WL1608FS33NJTFM 01TR Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1329310-WL1608FS33NJTFM01 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1329310-WL1608FS33NJTFM01
Inductors, Coils, Chokes - Fixed Inductors 1329310-WL1608FS33NJTFM01
Manufacturer: Shenzhen Sunlord Electronics Co., Ltd. Win Source Part Number: 1329310-WL1608FS33NJ TFM01 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.067" L x 0.037" W (1.70mm x 0.95mm) Inductance: 33 nH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±5% Material - Core: Ferrite Frequency - Self Resonant: 1.8GHz DC Resistance (DCR): 35mOhm Max Supplier Device Package: 0603 Temperature Range - Operating: -40°C ~ 85°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 74 Current Rating (Amps): 1.7 A Inductance Frequency - Test: 10 MHz HTSUS: 8504.50.8000 Other Part Number: 3442-WL1608FS33NJTFM 01TR Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: Shenzhen Sunlord Electronics Co., Ltd.
Win Source Part Number: 1329310-WL1608FS33NJTFM01
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.067" L x 0.037" W (1.70mm x 0.95mm)
Inductance: 33 nH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±5%
Material - Core: Ferrite
Frequency - Self Resonant: 1.8GHz
DC Resistance (DCR): 35mOhm Max
Supplier Device Package: 0603
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 74
Current Rating (Amps): 1.7 A
Inductance Frequency - Test: 10 MHz
HTSUS: 8504.50.8000
Other Part Number: 3442-WL1608FS33NJTFM01TR
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1329310-WL1608FS33NJTFM01
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Inductors, Coils, Chokes - Fixed Inductors - 1369476-SDCL0603Q3N9CT02B03 - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Standard; Multilayer
Core Material Ceramic
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1328989-WPN201610U2R2MT - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1329010-SPH3012H100MTY01 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details