Win Source Electronics Filters - Ferrite Beads and Chips 1329143-EPZ4030U560-10R0T

Description
Manufacturer: Shenzhen Sunlord Electronics Co., Ltd. Win Source Part Number: 1329143-EPZ4030U560- 10R0T Category: Filters>Ferrite Beads and Chips Packaging: Reel - TR Size / Dimension: 0.157" L x 0.118" W (4.00mm x 3.00mm) Current Rating (Max): 10A Standard Package: 4,000 Mounting: Surface Mount Filter Type: Power Line Height (Max): 0.071" (1.80mm) Number of Lines: 1 Impedance @ Frequency: 56 Ohms @ 100 MHz DC Resistance (DCR) (Max): 4mOhm Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1612 (4030 Metric) ECCN: EAR99 Fake Threat In the Open Market: 73 HTSUS: 8548.00.0000 Other Part Number: 3442-EPZ4030U560-10R 0TTR Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Shenzhen Sunlord Electronics Co., Ltd. Win Source Part Number: 1329143-EPZ4030U560- 10R0T Category: Filters>Ferrite Beads and Chips Packaging: Reel - TR Size / Dimension: 0.157" L x 0.118" W (4.00mm x 3.00mm) Current Rating (Max): 10A Standard Package: 4,000 Mounting: Surface Mount Filter Type: Power Line Height (Max): 0.071" (1.80mm) Number of Lines: 1 Impedance @ Frequency: 56 Ohms @ 100 MHz DC Resistance (DCR) (Max): 4mOhm Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1612 (4030 Metric) ECCN: EAR99 Fake Threat In the Open Market: 73 HTSUS: 8548.00.0000 Other Part Number: 3442-EPZ4030U560-10R 0TTR Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ferrite Beads and Chips - 1329143-EPZ4030U560-10R0T - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1329143-EPZ4030U560-10R0T
Filters - Ferrite Beads and Chips 1329143-EPZ4030U560-10R0T
Manufacturer: Shenzhen Sunlord Electronics Co., Ltd. Win Source Part Number: 1329143-EPZ4030U560- 10R0T Category: Filters>Ferrite Beads and Chips Packaging: Reel - TR Size / Dimension: 0.157" L x 0.118" W (4.00mm x 3.00mm) Current Rating (Max): 10A Standard Package: 4,000 Mounting: Surface Mount Filter Type: Power Line Height (Max): 0.071" (1.80mm) Number of Lines: 1 Impedance @ Frequency: 56 Ohms @ 100 MHz DC Resistance (DCR) (Max): 4mOhm Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1612 (4030 Metric) ECCN: EAR99 Fake Threat In the Open Market: 73 HTSUS: 8548.00.0000 Other Part Number: 3442-EPZ4030U560-10R 0TTR Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: Shenzhen Sunlord Electronics Co., Ltd.
Win Source Part Number: 1329143-EPZ4030U560-10R0T
Category: Filters>Ferrite Beads and Chips
Packaging: Reel - TR
Size / Dimension: 0.157" L x 0.118" W (4.00mm x 3.00mm)
Current Rating (Max): 10A
Standard Package: 4,000
Mounting: Surface Mount
Filter Type: Power Line
Height (Max): 0.071" (1.80mm)
Number of Lines: 1
Impedance @ Frequency: 56 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 4mOhm
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1612 (4030 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 73
HTSUS: 8548.00.0000
Other Part Number: 3442-EPZ4030U560-10R0TTR
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Chip Inductors
Product Number 1329143-EPZ4030U560-10R0T
Product Name Filters - Ferrite Beads and Chips
Core Material Ferrite
DCR 0.0040 ohms
Rated DC Current 10000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Ferrite Beads and Chips - 1369288-GZ1608D152TF - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.7000 ohms
Rated DC Current 150 milliamps
View Details
Filters - Ferrite Beads and Chips - 1369128-SZ1608F100TF - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.2500 ohms
Rated DC Current 500 milliamps
View Details
Filters - Ferrite Beads and Chips - 1368951-GZ0603D241TF - Win Source Electronics
Specs
Core Material Ferrite
DCR 1 ohms
Rated DC Current 200 milliamps
View Details
Filters - Ferrite Beads and Chips - 1369219-HPZ1608D221-1R2TF - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.1200 ohms
Rated DC Current 1200 milliamps
View Details