Win Source Electronics Filters - Ferrite Beads and Chips 1329076-HPZ1608E601-R80TF

Description
Manufacturer: Shenzhen Sunlord Electronics Co., Ltd. Win Source Part Number: 1329076-HPZ1608E601- R80TF Category: Filters>Ferrite Beads and Chips Packaging: Reel - TR Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Current Rating (Max): 800mA Standard Package: 4,000 Mounting: Surface Mount Filter Type: Power Line Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 600 Ohms @ 100 MHz DC Resistance (DCR) (Max): 250mOhm Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 72 HTSUS: 8548.00.0000 Other Part Number: 3442-HPZ1608E601-R80 TFTR Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Shenzhen Sunlord Electronics Co., Ltd. Win Source Part Number: 1329076-HPZ1608E601- R80TF Category: Filters>Ferrite Beads and Chips Packaging: Reel - TR Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Current Rating (Max): 800mA Standard Package: 4,000 Mounting: Surface Mount Filter Type: Power Line Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 600 Ohms @ 100 MHz DC Resistance (DCR) (Max): 250mOhm Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 72 HTSUS: 8548.00.0000 Other Part Number: 3442-HPZ1608E601-R80 TFTR Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ferrite Beads and Chips - 1329076-HPZ1608E601-R80TF - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1329076-HPZ1608E601-R80TF
Filters - Ferrite Beads and Chips 1329076-HPZ1608E601-R80TF
Manufacturer: Shenzhen Sunlord Electronics Co., Ltd. Win Source Part Number: 1329076-HPZ1608E601- R80TF Category: Filters>Ferrite Beads and Chips Packaging: Reel - TR Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Current Rating (Max): 800mA Standard Package: 4,000 Mounting: Surface Mount Filter Type: Power Line Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 600 Ohms @ 100 MHz DC Resistance (DCR) (Max): 250mOhm Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 72 HTSUS: 8548.00.0000 Other Part Number: 3442-HPZ1608E601-R80 TFTR Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: Shenzhen Sunlord Electronics Co., Ltd.
Win Source Part Number: 1329076-HPZ1608E601-R80TF
Category: Filters>Ferrite Beads and Chips
Packaging: Reel - TR
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Current Rating (Max): 800mA
Standard Package: 4,000
Mounting: Surface Mount
Filter Type: Power Line
Height (Max): 0.037" (0.95mm)
Number of Lines: 1
Impedance @ Frequency: 600 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 250mOhm
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 72
HTSUS: 8548.00.0000
Other Part Number: 3442-HPZ1608E601-R80TFTR
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Chip Inductors
Product Number 1329076-HPZ1608E601-R80TF
Product Name Filters - Ferrite Beads and Chips
Core Material Ferrite
DCR 0.2500 ohms
Rated DC Current 800 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Ferrite Beads and Chips - 1368950-SZ0603Q750TF - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.4000 ohms
Rated DC Current 300 milliamps
View Details
Filters - Ferrite Beads and Chips - 1369081-UPZ1608U471-1R5TF - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.1200 ohms
Rated DC Current 1500 milliamps
View Details
Filters - Ferrite Beads and Chips - 1329080-GZ1608D252TF - Win Source Electronics
Specs
Core Material Ferrite
Standards and Certifications RoHS
DCR 1.2 ohms
View Details
Filters - Ferrite Beads and Chips - 1369309-UPZ1608G600-1R2TF - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.1000 ohms
Rated DC Current 1200 milliamps
View Details