Manufacturer: Shenzhen Sunlord Electronics Co., Ltd.
Win Source Part Number: 1328973-WPN201610H10
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Inductance: 10 µH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±20%
Material - Core: Ferrite
Frequency - Self Resonant: 15MHz
DC Resistance (DCR): 826mOhm Max
Supplier Device Package: 0806
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 0806 (2016 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 81
Current Rating (Amps): 650 mA
Inductance Frequency - Test: 1 MHz
HTSUS: 8504.50.8000
Other Part Number: 3442-WPN201610H100MT
Current - Saturation (Isat): 800mA
Moisture Sensitivity Level (MSL): 1 (Unlimited)
| Win Source Electronics | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 1328973-WPN201610H100MT |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Technology | Standard; Wirewound |
| Core Material | Ferrite |
| Application | RF Choke |