Win Source Electronics Interface - Interface - Filters - Active - LTC1062CSW#PBF 132641-LTC1062CSW#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 132641-LTC1062CSW#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Filter Type: Butterworth, Low Pass Switched Capacitor Filter Order: 5th Frequency - Cutoff or Center: 20kHz Number of Filters: 1 Categories: Integrated Circuits Status: Active Case / Package: 16-SOIC Supply Voltage - Operating: ±8V, 5V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 132641-LTC1062CSW#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Filter Type: Butterworth, Low Pass Switched Capacitor Filter Order: 5th Frequency - Cutoff or Center: 20kHz Number of Filters: 1 Categories: Integrated Circuits Status: Active Case / Package: 16-SOIC Supply Voltage - Operating: ±8V, 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Filters - Active - LTC1062CSW#PBF - 132641-LTC1062CSW#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Filters - Active - LTC1062CSW#PBF
132641-LTC1062CSW#PBF
Interface - Interface - Filters - Active - LTC1062CSW#PBF 132641-LTC1062CSW#PBF
Manufacturer: Linear Technology Win Source Part Number: 132641-LTC1062CSW#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Filter Type: Butterworth, Low Pass Switched Capacitor Filter Order: 5th Frequency - Cutoff or Center: 20kHz Number of Filters: 1 Categories: Integrated Circuits Status: Active Case / Package: 16-SOIC Supply Voltage - Operating: ±8V, 5V

Manufacturer: Linear Technology
Win Source Part Number: 132641-LTC1062CSW#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Filter Type: Butterworth, Low Pass Switched Capacitor
Filter Order: 5th
Frequency - Cutoff or Center: 20kHz
Number of Filters: 1
Categories: Integrated Circuits
Status: Active
Case / Package: 16-SOIC
Supply Voltage - Operating: ±8V, 5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 132641-LTC1062CSW#PBF
Product Name Interface - Interface - Filters - Active - LTC1062CSW#PBF
Supply Voltage Other; ±8V~ 5V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4304CMS#TRPBF - 123428-LTC4304CMS#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Specialized - ISP1183BSFA - 1188695-ISP1183BSFA - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details