Win Source Electronics Discrete Semiconductor Products - Diodes - Rectifiers - Single 1324287-1N5807

Description
Manufacturer: Solid State Inc. Win Source Part Number: 1324287-1N5807 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Bulk Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 10 Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50 V Current - Average Rectified (Io): 6A Voltage - Forward (Vf) (Max) @ If: 875 mV @ 4 A Reverse Recovery Time (trr): 30 ns Current - Reverse Leakage @ Vr: 5 µA @ 50 V Operating Temperature - Junction: -65°C ~ 175°C Supplier Device Package: Axial Case / Package: Axial ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0080 Other Part Number: 2383-1N5807 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Solid State Inc. Win Source Part Number: 1324287-1N5807 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Bulk Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 10 Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50 V Current - Average Rectified (Io): 6A Voltage - Forward (Vf) (Max) @ If: 875 mV @ 4 A Reverse Recovery Time (trr): 30 ns Current - Reverse Leakage @ Vr: 5 µA @ 50 V Operating Temperature - Junction: -65°C ~ 175°C Supplier Device Package: Axial Case / Package: Axial ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0080 Other Part Number: 2383-1N5807 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1324287-1N5807 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1324287-1N5807
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1324287-1N5807
Manufacturer: Solid State Inc. Win Source Part Number: 1324287-1N5807 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Bulk Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 10 Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50 V Current - Average Rectified (Io): 6A Voltage - Forward (Vf) (Max) @ If: 875 mV @ 4 A Reverse Recovery Time (trr): 30 ns Current - Reverse Leakage @ Vr: 5 µA @ 50 V Operating Temperature - Junction: -65°C ~ 175°C Supplier Device Package: Axial Case / Package: Axial ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0080 Other Part Number: 2383-1N5807 RoHS Status: ROHS3 Compliant

Manufacturer: Solid State Inc.
Win Source Part Number: 1324287-1N5807
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Bulk
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 10
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50 V
Current - Average Rectified (Io): 6A
Voltage - Forward (Vf) (Max) @ If: 875 mV @ 4 A
Reverse Recovery Time (trr): 30 ns
Current - Reverse Leakage @ Vr: 5 µA @ 50 V
Operating Temperature - Junction: -65°C ~ 175°C
Supplier Device Package: Axial
Case / Package: Axial
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.10.0080
Other Part Number: 2383-1N5807
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1324287-1N5807
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single
Diode Type Standard
RoHS Compliant RoHS
VF 0.8750 volts
VR 50 volts
Unlock Full Specs
to access all available technical data

Similar Products