Win Source Electronics PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4415EMSE#TRPBF 105998-LTC4415EMSE#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 105998-LTC4415EMSE#T RPBF Packaging: Reel - TR Type: Source Selector Switch Applications: Battery Backup, High Current Switch Mounting: SMD (SMT) Polarity: P-Channel Internal Switch(s): Yes Current - Output (Max): 4A Family Name: LTC4415 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-MSOP-EP Supply Voltage - Operating: 1.7 V to 5.5 V Operating Supply Current: 44μA Alternative Parts (Cross-Reference): LTC4415IMSE#PBF; LTC4415IMSE#TRPBF; MIC1344YFT; LTC4415EDHC#TRPBF; Introduction Date: October 26, 2011 ECCN: EAR99 Country of Origin: Malaysia, Thailand, United States of America Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 105998-LTC4415EMSE#T RPBF Packaging: Reel - TR Type: Source Selector Switch Applications: Battery Backup, High Current Switch Mounting: SMD (SMT) Polarity: P-Channel Internal Switch(s): Yes Current - Output (Max): 4A Family Name: LTC4415 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-MSOP-EP Supply Voltage - Operating: 1.7 V to 5.5 V Operating Supply Current: 44μA Alternative Parts (Cross-Reference): LTC4415IMSE#PBF; LTC4415IMSE#TRPBF; MIC1344YFT; LTC4415EDHC#TRPBF; Introduction Date: October 26, 2011 ECCN: EAR99 Country of Origin: Malaysia, Thailand, United States of America Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4415EMSE#TRPBF - 105998-LTC4415EMSE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4415EMSE#TRPBF
105998-LTC4415EMSE#TRPBF
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4415EMSE#TRPBF 105998-LTC4415EMSE#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 105998-LTC4415EMSE#T RPBF Packaging: Reel - TR Type: Source Selector Switch Applications: Battery Backup, High Current Switch Mounting: SMD (SMT) Polarity: P-Channel Internal Switch(s): Yes Current - Output (Max): 4A Family Name: LTC4415 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-MSOP-EP Supply Voltage - Operating: 1.7 V to 5.5 V Operating Supply Current: 44μA Alternative Parts (Cross-Reference): LTC4415IMSE#PBF; LTC4415IMSE#TRPBF; MIC1344YFT; LTC4415EDHC#TRPBF; Introduction Date: October 26, 2011 ECCN: EAR99 Country of Origin: Malaysia, Thailand, United States of America Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 105998-LTC4415EMSE#TRPBF
Packaging: Reel - TR
Type: Source Selector Switch
Applications: Battery Backup, High Current Switch
Mounting: SMD (SMT)
Polarity: P-Channel
Internal Switch(s): Yes
Current - Output (Max): 4A
Family Name: LTC4415
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-MSOP-EP
Supply Voltage - Operating: 1.7 V to 5.5 V
Operating Supply Current: 44μA
Alternative Parts (Cross-Reference): LTC4415IMSE#PBF; LTC4415IMSE#TRPBF; MIC1344YFT; LTC4415EDHC#TRPBF;
Introduction Date: October 26, 2011
ECCN: EAR99
Country of Origin: Malaysia, Thailand, United States of America
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 105998-LTC4415EMSE#TRPBF
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4415EMSE#TRPBF
Tj -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - 30HFU-400 - 1128033-30HFU-400 - Win Source Electronics
Specs
Diode Type Step-Recovery Diode
View Details
Circuit Protection - TVS - Varistors, MOVs - 1113892-SDV1005E5R5C500NPTF - Win Source Electronics
Specs
Diode Type Transient Voltage Suppressor Diodes
Tj -55 to 125 C (-67 to 257 F)
View Details