Win Source Electronics Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) 1322989-LTC2631HTS8-HM12#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1322989-LTC2631HTS8- HM12#TRMPBF Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC) Packaging: Bulk Standard Package: 1 Mounting: Surface Mount Output Type: Voltage - Buffered Number of Bits: 12 Data Interface: I2C Reference Type: External, Internal Voltage - Supply, Analog: 5V Voltage - Supply, Digital: 5V Settling Time: 4.6µs (Typ) Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±1, ±1 (Max) Supplier Device Package: TSOT-23-8 Temperature Range - Operating: -40°C ~ 125°C Case / Package: SOT-23-8 Thin, TSOT-23-8 ECCN: EAR99 Fake Threat In the Open Market: 73 HTSUS: 8542.39.0001 Other Part Number: 2156-LTC2631HTS8-HM1 2#TRMPBF,ANALINLTC26 31HTS8-HM12#TRMPBF
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1322989-LTC2631HTS8- HM12#TRMPBF Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC) Packaging: Bulk Standard Package: 1 Mounting: Surface Mount Output Type: Voltage - Buffered Number of Bits: 12 Data Interface: I2C Reference Type: External, Internal Voltage - Supply, Analog: 5V Voltage - Supply, Digital: 5V Settling Time: 4.6µs (Typ) Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±1, ±1 (Max) Supplier Device Package: TSOT-23-8 Temperature Range - Operating: -40°C ~ 125°C Case / Package: SOT-23-8 Thin, TSOT-23-8 ECCN: EAR99 Fake Threat In the Open Market: 73 HTSUS: 8542.39.0001 Other Part Number: 2156-LTC2631HTS8-HM1 2#TRMPBF,ANALINLTC26 31HTS8-HM12#TRMPBF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - 1322989-LTC2631HTS8-HM12#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
1322989-LTC2631HTS8-HM12#TRMPBF
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) 1322989-LTC2631HTS8-HM12#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 1322989-LTC2631HTS8- HM12#TRMPBF Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC) Packaging: Bulk Standard Package: 1 Mounting: Surface Mount Output Type: Voltage - Buffered Number of Bits: 12 Data Interface: I2C Reference Type: External, Internal Voltage - Supply, Analog: 5V Voltage - Supply, Digital: 5V Settling Time: 4.6µs (Typ) Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±1, ±1 (Max) Supplier Device Package: TSOT-23-8 Temperature Range - Operating: -40°C ~ 125°C Case / Package: SOT-23-8 Thin, TSOT-23-8 ECCN: EAR99 Fake Threat In the Open Market: 73 HTSUS: 8542.39.0001 Other Part Number: 2156-LTC2631HTS8-HM1 2#TRMPBF,ANALINLTC26 31HTS8-HM12#TRMPBF

Manufacturer: Linear Technology
Win Source Part Number: 1322989-LTC2631HTS8-HM12#TRMPBF
Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Packaging: Bulk
Standard Package: 1
Mounting: Surface Mount
Output Type: Voltage - Buffered
Number of Bits: 12
Data Interface: I2C
Reference Type: External, Internal
Voltage - Supply, Analog: 5V
Voltage - Supply, Digital: 5V
Settling Time: 4.6µs (Typ)
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±1, ±1 (Max)
Supplier Device Package: TSOT-23-8
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: SOT-23-8 Thin, TSOT-23-8
ECCN: EAR99
Fake Threat In the Open Market: 73
HTSUS: 8542.39.0001
Other Part Number: 2156-LTC2631HTS8-HM12#TRMPBF,ANALINLTC2631HTS8-HM12#TRMPBF

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 1322989-LTC2631HTS8-HM12#TRMPBF
Product Name Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Interface Type I2C; I2C
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type I2C; I2C
Operating Temperature -40 to 85 C (-40 to 185 F)
Settling Time 3.2 µs
View Details
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - 1323028-LTC1329ACS8-50#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC (0.154", 3.90mm Width)
Packing Method Bulk; Bulk
View Details
Specs
Interface Type SPI; SPI
Package Type SSOP
Packing Method Tape Reel; Reel package
View Details
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - 1317849-LTC2634IUD-LMI8#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type 16-WFQFN Exposed Pad
Packing Method Bulk; Bulk
View Details