Win Source Electronics Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1320973-LT1632IN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1320973-LT1632IN8#PB F Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Bulk Number of Circuits: 2 Standard Package: 1 Mounting: Through Hole Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 45V/µs Gain Bandwidth Product: 45 MHz Current - Input Bias: 1.15 µA Voltage - Input Offset: 500 µV Current - Supply: 4.6mA (x2 Channels) Current - Output / Channel: 70 mA Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-DIP (0.300", 7.62mm) ECCN: EAR99 Fake Threat In the Open Market: 68 REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2156-LT1632IN8#PBF-6 00060 Voltage - Supply Span (Min): 2.7 V Voltage - Supply Span (Max): 36 V Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1320973-LT1632IN8#PB F Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Bulk Number of Circuits: 2 Standard Package: 1 Mounting: Through Hole Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 45V/µs Gain Bandwidth Product: 45 MHz Current - Input Bias: 1.15 µA Voltage - Input Offset: 500 µV Current - Supply: 4.6mA (x2 Channels) Current - Output / Channel: 70 mA Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-DIP (0.300", 7.62mm) ECCN: EAR99 Fake Threat In the Open Market: 68 REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2156-LT1632IN8#PBF-6 00060 Voltage - Supply Span (Min): 2.7 V Voltage - Supply Span (Max): 36 V Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1320973-LT1632IN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1320973-LT1632IN8#PBF
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1320973-LT1632IN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 1320973-LT1632IN8#PB F Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Bulk Number of Circuits: 2 Standard Package: 1 Mounting: Through Hole Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 45V/µs Gain Bandwidth Product: 45 MHz Current - Input Bias: 1.15 µA Voltage - Input Offset: 500 µV Current - Supply: 4.6mA (x2 Channels) Current - Output / Channel: 70 mA Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-DIP (0.300", 7.62mm) ECCN: EAR99 Fake Threat In the Open Market: 68 REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2156-LT1632IN8#PBF-6 00060 Voltage - Supply Span (Min): 2.7 V Voltage - Supply Span (Max): 36 V Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: Linear Technology
Win Source Part Number: 1320973-LT1632IN8#PBF
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Packaging: Bulk
Number of Circuits: 2
Standard Package: 1
Mounting: Through Hole
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 45V/µs
Gain Bandwidth Product: 45 MHz
Current - Input Bias: 1.15 µA
Voltage - Input Offset: 500 µV
Current - Supply: 4.6mA (x2 Channels)
Current - Output / Channel: 70 mA
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-DIP (0.300", 7.62mm)
ECCN: EAR99
Fake Threat In the Open Market: 68
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 2156-LT1632IN8#PBF-600060
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 36 V
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1320973-LT1632IN8#PBF
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 4.6 milliamps
VOS 0.5000 millivolts
IBIAS 1.15 µA
GBW 45 MHz
Unlock Full Specs
to access all available technical data