Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC1706EMS-81#PBF 132019-LTC1706EMS-81#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 132019-LTC1706EMS-81 #PBF Packaging: Tube/Rail Applications: VID Voltage Programmer Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 0.1μA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 132019-LTC1706EMS-81 #PBF Packaging: Tube/Rail Applications: VID Voltage Programmer Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 0.1μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1706EMS-81#PBF - 132019-LTC1706EMS-81#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1706EMS-81#PBF
132019-LTC1706EMS-81#PBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1706EMS-81#PBF 132019-LTC1706EMS-81#PBF
Manufacturer: Linear Technology Win Source Part Number: 132019-LTC1706EMS-81 #PBF Packaging: Tube/Rail Applications: VID Voltage Programmer Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 0.1μA

Manufacturer: Linear Technology
Win Source Part Number: 132019-LTC1706EMS-81#PBF
Packaging: Tube/Rail
Applications: VID Voltage Programmer
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-MSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 0.1μA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 132019-LTC1706EMS-81#PBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC1706EMS-81#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC2916ITS8-1#TRMPBF - 072547-LTC2916ITS8-1#TRMPBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-8
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2954CDDB-2#TRMPBF - 020550-LTC2954CDDB-2#TRMPBF - Win Source Electronics
Specs
Output Options Inverting
Type 8-DFN (3x2)
IQ 6 µA
View Details
PMIC - PMIC - Power Management - Specialized - LT2940CMS#PBF - 1059066-LT2940CMS#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 12-MSOP
IQ 3500 µA
View Details
PMIC - PMIC - Supervisors - LTC2909CDDB-3.3#TRPBF - 1062170-LTC2909CDDB-3.3#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type 8-DFN (3x2)
View Details