Manufacturer: Qimonda
Win Source Part Number: 132014-HYB18T512800B
Category: Integrated Circuits(ICs)
Family: Memory
Packaging: Reel(TR)
Operating Temperature Range: 0°C ~ 95°C (TC)
Speed: 400MHz
Package: 60-TFBGA
Manufacturer Device Package: 60-TFBGA (10.5x10)
Operating Supply Voltage: 1.7 V ~ 1.9 V
Format - Memory: RAM
Memory Type: DDR2 SDRAM
Memory Size: 512M (64M x 8)
Interface: Parallel
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 132014-HYB18T512800BF-2.5 |
| Product Name | Integrated Circuits(ICs) |