Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC1921IMS8#PBF 131977-LTC1921IMS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 131977-LTC1921IMS8#P BF Packaging: Tube/Rail Applications: Dual Power Supply Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 10 V to 80 V Operating Supply Current: 160μA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 131977-LTC1921IMS8#P BF Packaging: Tube/Rail Applications: Dual Power Supply Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 10 V to 80 V Operating Supply Current: 160μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1921IMS8#PBF - 131977-LTC1921IMS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1921IMS8#PBF
131977-LTC1921IMS8#PBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1921IMS8#PBF 131977-LTC1921IMS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 131977-LTC1921IMS8#P BF Packaging: Tube/Rail Applications: Dual Power Supply Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 10 V to 80 V Operating Supply Current: 160μA

Manufacturer: Linear Technology
Win Source Part Number: 131977-LTC1921IMS8#PBF
Packaging: Tube/Rail
Applications: Dual Power Supply Monitor
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 10 V to 80 V
Operating Supply Current: 160μA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 131977-LTC1921IMS8#PBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC1921IMS8#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - NJU7700F45TE2 - 1082338-NJU7700F45TE2 - Win Source Electronics
Specs
Number of Supplies 1; 1
Features Watchdog Timer
Output Options Inverting
View Details
PMIC - PMIC - Supervisors - LTC2903IS6-D1#TRMPBF - 072545-LTC2903IS6-D1#TRMPBF - Win Source Electronics
Specs
Number of Supplies 4; 4
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-6
View Details
PMIC - PMIC - Battery Management - LTC4150IMS#PBF - 1063351-LTC4150IMS#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Electronic Wholesale - SP706TCU - 1257643-SP706TCU - Win Source Electronics
Specs
Output Options Inverting
View Details