Win Source Electronics Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1319664-LT1782IS6#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1319664-LT1782IS6#PB F Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Bulk Number of Circuits: 1 Standard Package: 1 Mounting: Surface Mount Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.075V/µs Gain Bandwidth Product: 225 kHz Current - Input Bias: 8 nA Voltage - Input Offset: 500 µV Current - Supply: 45µA Current - Output / Channel: 30 mA Supplier Device Package: TSOT-23-5 Temperature Range - Operating: -40°C ~ 85°C Case / Package: SOT-23-5 Thin, TSOT-23-5 Fake Threat In the Open Market: 82 REACH Status: REACH Unaffected Other Part Number: 2156-LT1782IS6#PBF-6 00060 Voltage - Supply Span (Min): 2.5 V Voltage - Supply Span (Max): 18 V Moisture Sensitivity Level (MSL): Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1319664-LT1782IS6#PB F Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Bulk Number of Circuits: 1 Standard Package: 1 Mounting: Surface Mount Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.075V/µs Gain Bandwidth Product: 225 kHz Current - Input Bias: 8 nA Voltage - Input Offset: 500 µV Current - Supply: 45µA Current - Output / Channel: 30 mA Supplier Device Package: TSOT-23-5 Temperature Range - Operating: -40°C ~ 85°C Case / Package: SOT-23-5 Thin, TSOT-23-5 Fake Threat In the Open Market: 82 REACH Status: REACH Unaffected Other Part Number: 2156-LT1782IS6#PBF-6 00060 Voltage - Supply Span (Min): 2.5 V Voltage - Supply Span (Max): 18 V Moisture Sensitivity Level (MSL): Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1319664-LT1782IS6#PBF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1319664-LT1782IS6#PBF
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1319664-LT1782IS6#PBF
Manufacturer: Linear Technology Win Source Part Number: 1319664-LT1782IS6#PB F Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Bulk Number of Circuits: 1 Standard Package: 1 Mounting: Surface Mount Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.075V/µs Gain Bandwidth Product: 225 kHz Current - Input Bias: 8 nA Voltage - Input Offset: 500 µV Current - Supply: 45µA Current - Output / Channel: 30 mA Supplier Device Package: TSOT-23-5 Temperature Range - Operating: -40°C ~ 85°C Case / Package: SOT-23-5 Thin, TSOT-23-5 Fake Threat In the Open Market: 82 REACH Status: REACH Unaffected Other Part Number: 2156-LT1782IS6#PBF-6 00060 Voltage - Supply Span (Min): 2.5 V Voltage - Supply Span (Max): 18 V Moisture Sensitivity Level (MSL): Vendor Undefined

Manufacturer: Linear Technology
Win Source Part Number: 1319664-LT1782IS6#PBF
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Packaging: Bulk
Number of Circuits: 1
Standard Package: 1
Mounting: Surface Mount
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.075V/µs
Gain Bandwidth Product: 225 kHz
Current - Input Bias: 8 nA
Voltage - Input Offset: 500 µV
Current - Supply: 45µA
Current - Output / Channel: 30 mA
Supplier Device Package: TSOT-23-5
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: SOT-23-5 Thin, TSOT-23-5
Fake Threat In the Open Market: 82
REACH Status: REACH Unaffected
Other Part Number: 2156-LT1782IS6#PBF-600060
Voltage - Supply Span (Min): 2.5 V
Voltage - Supply Span (Max): 18 V
Moisture Sensitivity Level (MSL): Vendor Undefined

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1319664-LT1782IS6#PBF
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 0.0450 milliamps
VOS 0.5000 millivolts
IBIAS 0.0080 µA
GBW 0.2250 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1803IS8#PBF - 1058801-LT1803IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.3 to 12.6 volts
Source Current (IS) 2.5 milliamps
VOS 1.5 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT2079IS#PBF - 1059059-LT2079IS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 36 volts
Source Current (IS) 0.0470 milliamps
VOS 0.0800 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1795CFE#PBF - 1058779-LT1795CFE#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 15 volts
Source Current (IS) 29 milliamps
VOS 3 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1800CS5#TRPBF - 1058786-LT1800CS5#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.3 to 12.6 volts
Source Current (IS) 1.8 milliamps
VOS 1 millivolts
View Details