Win Source Electronics Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1319640-LTC2051IMS10

Description
Manufacturer: Linear Technology Win Source Part Number: 1319640-LTC2051IMS10 Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Bulk Number of Circuits: 2 Standard Package: 1 Mounting: Surface Mount Amplifier Type: Chopper (Zero-Drift) Slew Rate: 2V/µs Gain Bandwidth Product: 3 MHz Current - Input Bias: 90 pA Voltage - Input Offset: 1 µV Current - Supply: 1mA (x2 Channels) Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) ECCN: EAR99 Fake Threat In the Open Market: 70 REACH Status: Vendor Undefined HTSUS: 8542.33.0001 Other Part Number: 2156-LTC2051IMS10 Product Status: Obsolete RoHS Status: RoHS non-compliant Voltage - Supply Span (Min): 2.7 V
Request a Quote
Description
Manufacturer: Linear Technology Win Source Part Number: 1319640-LTC2051IMS10 Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Bulk Number of Circuits: 2 Standard Package: 1 Mounting: Surface Mount Amplifier Type: Chopper (Zero-Drift) Slew Rate: 2V/µs Gain Bandwidth Product: 3 MHz Current - Input Bias: 90 pA Voltage - Input Offset: 1 µV Current - Supply: 1mA (x2 Channels) Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) ECCN: EAR99 Fake Threat In the Open Market: 70 REACH Status: Vendor Undefined HTSUS: 8542.33.0001 Other Part Number: 2156-LTC2051IMS10 Product Status: Obsolete RoHS Status: RoHS non-compliant Voltage - Supply Span (Min): 2.7 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1319640-LTC2051IMS10 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1319640-LTC2051IMS10
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1319640-LTC2051IMS10
Manufacturer: Linear Technology Win Source Part Number: 1319640-LTC2051IMS10 Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Bulk Number of Circuits: 2 Standard Package: 1 Mounting: Surface Mount Amplifier Type: Chopper (Zero-Drift) Slew Rate: 2V/µs Gain Bandwidth Product: 3 MHz Current - Input Bias: 90 pA Voltage - Input Offset: 1 µV Current - Supply: 1mA (x2 Channels) Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) ECCN: EAR99 Fake Threat In the Open Market: 70 REACH Status: Vendor Undefined HTSUS: 8542.33.0001 Other Part Number: 2156-LTC2051IMS10 Product Status: Obsolete RoHS Status: RoHS non-compliant Voltage - Supply Span (Min): 2.7 V

Manufacturer: Linear Technology
Win Source Part Number: 1319640-LTC2051IMS10
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Packaging: Bulk
Number of Circuits: 2
Standard Package: 1
Mounting: Surface Mount
Amplifier Type: Chopper (Zero-Drift)
Slew Rate: 2V/µs
Gain Bandwidth Product: 3 MHz
Current - Input Bias: 90 pA
Voltage - Input Offset: 1 µV
Current - Supply: 1mA (x2 Channels)
Supplier Device Package: 10-MSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 70
REACH Status: Vendor Undefined
HTSUS: 8542.33.0001
Other Part Number: 2156-LTC2051IMS10
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Voltage - Supply Span (Min): 2.7 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1319640-LTC2051IMS10
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 1 milliamps
VOS 1.00E-3 millivolts
IBIAS 9.00E-5 µA
GBW 3 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1057S8#TRPBF - 1057711-LT1057S8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 10 to 18 volts
Source Current (IS) 1.7 milliamps
VOS 0.2200 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1395CS5#TRMPBF - 1058249-LT1395CS5#TRMPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 12 volts
Source Current (IS) 4.6 milliamps
VOS 1 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1792AIS8#PBF - 1058768-LT1792AIS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.5 to 20 volts
Source Current (IS) 4.2 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6004CMS8#PBF - 1059957-LT6004CMS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 1.6 to 16 volts
Source Current (IS) 0.0013 milliamps
VOS 0.1850 millivolts
View Details