Win Source Electronics Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1319348-LTC2051IDD

Description
Manufacturer: Linear Technology Win Source Part Number: 1319348-LTC2051IDD Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Bulk Number of Circuits: 2 Standard Package: 1 Mounting: Surface Mount Output Type: Rail-to-Rail Amplifier Type: Chopper (Zero-Drift) Slew Rate: 2V/µs Gain Bandwidth Product: 3 MHz Current - Input Bias: 90 pA Voltage - Input Offset: 1 µV Current - Supply: 1mA (x2 Channels) Supplier Device Package: 8-DFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-WFDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 66 REACH Status: REACH Affected HTSUS: 0000.00.0000 Other Part Number: 2156-LTC2051IDD-6000 60 Voltage - Supply Span (Min): 2.7 V Voltage - Supply Span (Max): 5.5 V Moisture Sensitivity Level (MSL): Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1319348-LTC2051IDD Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Bulk Number of Circuits: 2 Standard Package: 1 Mounting: Surface Mount Output Type: Rail-to-Rail Amplifier Type: Chopper (Zero-Drift) Slew Rate: 2V/µs Gain Bandwidth Product: 3 MHz Current - Input Bias: 90 pA Voltage - Input Offset: 1 µV Current - Supply: 1mA (x2 Channels) Supplier Device Package: 8-DFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-WFDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 66 REACH Status: REACH Affected HTSUS: 0000.00.0000 Other Part Number: 2156-LTC2051IDD-6000 60 Voltage - Supply Span (Min): 2.7 V Voltage - Supply Span (Max): 5.5 V Moisture Sensitivity Level (MSL): Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1319348-LTC2051IDD - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1319348-LTC2051IDD
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1319348-LTC2051IDD
Manufacturer: Linear Technology Win Source Part Number: 1319348-LTC2051IDD Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Bulk Number of Circuits: 2 Standard Package: 1 Mounting: Surface Mount Output Type: Rail-to-Rail Amplifier Type: Chopper (Zero-Drift) Slew Rate: 2V/µs Gain Bandwidth Product: 3 MHz Current - Input Bias: 90 pA Voltage - Input Offset: 1 µV Current - Supply: 1mA (x2 Channels) Supplier Device Package: 8-DFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-WFDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 66 REACH Status: REACH Affected HTSUS: 0000.00.0000 Other Part Number: 2156-LTC2051IDD-6000 60 Voltage - Supply Span (Min): 2.7 V Voltage - Supply Span (Max): 5.5 V Moisture Sensitivity Level (MSL): Vendor Undefined

Manufacturer: Linear Technology
Win Source Part Number: 1319348-LTC2051IDD
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Packaging: Bulk
Number of Circuits: 2
Standard Package: 1
Mounting: Surface Mount
Output Type: Rail-to-Rail
Amplifier Type: Chopper (Zero-Drift)
Slew Rate: 2V/µs
Gain Bandwidth Product: 3 MHz
Current - Input Bias: 90 pA
Voltage - Input Offset: 1 µV
Current - Supply: 1mA (x2 Channels)
Supplier Device Package: 8-DFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-WFDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 66
REACH Status: REACH Affected
HTSUS: 0000.00.0000
Other Part Number: 2156-LTC2051IDD-600060
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 5.5 V
Moisture Sensitivity Level (MSL): Vendor Undefined

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1319348-LTC2051IDD
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 1 milliamps
VOS 1.00E-3 millivolts
IBIAS 9.00E-5 µA
GBW 3 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6241HVIDD#PBF - 020679-LTC6241HVIDD#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.8 to 11 volts
Source Current (IS) 2.5 milliamps
VOS 0.1000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1493CS#PBF - 002735-LT1493CS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 36 volts
Source Current (IS) 0.5000 milliamps
VOS 0.1200 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6231CDD#TRPBF - 1060090-LT6231CDD#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 3 to 12.6 volts
Source Current (IS) 3.3 milliamps
VOS 0.0750 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1208CS8#PBF - 1058020-LT1208CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 30 volts
Source Current (IS) 7 milliamps
VOS 1 millivolts
View Details