Win Source Electronics Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1319321-LTC6911HMS-2#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1319321-LTC6911HMS-2 #PBF Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Bulk Number of Circuits: 2 Standard Package: 1 Mounting: Surface Mount Amplifier Type: Programmable Gain Slew Rate: 16V/µs Gain Bandwidth Product: 11 MHz Voltage - Input Offset: 2 mV Current - Supply: 3.1mA (x2 Channels) Current - Output / Channel: 35 mA Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 125°C Case / Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) ECCN: EAR99 Fake Threat In the Open Market: 73 REACH Status: Vendor Undefined HTSUS: 8542.33.0001 Other Part Number: 2156-LTC6911HMS-2#PB F Product Status: Obsolete RoHS Status: RoHS non-compliant Voltage - Supply Span (Min): 2.7 V
Request a Quote
Description
Manufacturer: Linear Technology Win Source Part Number: 1319321-LTC6911HMS-2 #PBF Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Bulk Number of Circuits: 2 Standard Package: 1 Mounting: Surface Mount Amplifier Type: Programmable Gain Slew Rate: 16V/µs Gain Bandwidth Product: 11 MHz Voltage - Input Offset: 2 mV Current - Supply: 3.1mA (x2 Channels) Current - Output / Channel: 35 mA Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 125°C Case / Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) ECCN: EAR99 Fake Threat In the Open Market: 73 REACH Status: Vendor Undefined HTSUS: 8542.33.0001 Other Part Number: 2156-LTC6911HMS-2#PB F Product Status: Obsolete RoHS Status: RoHS non-compliant Voltage - Supply Span (Min): 2.7 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1319321-LTC6911HMS-2#PBF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1319321-LTC6911HMS-2#PBF
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1319321-LTC6911HMS-2#PBF
Manufacturer: Linear Technology Win Source Part Number: 1319321-LTC6911HMS-2 #PBF Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Bulk Number of Circuits: 2 Standard Package: 1 Mounting: Surface Mount Amplifier Type: Programmable Gain Slew Rate: 16V/µs Gain Bandwidth Product: 11 MHz Voltage - Input Offset: 2 mV Current - Supply: 3.1mA (x2 Channels) Current - Output / Channel: 35 mA Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 125°C Case / Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) ECCN: EAR99 Fake Threat In the Open Market: 73 REACH Status: Vendor Undefined HTSUS: 8542.33.0001 Other Part Number: 2156-LTC6911HMS-2#PB F Product Status: Obsolete RoHS Status: RoHS non-compliant Voltage - Supply Span (Min): 2.7 V

Manufacturer: Linear Technology
Win Source Part Number: 1319321-LTC6911HMS-2#PBF
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Packaging: Bulk
Number of Circuits: 2
Standard Package: 1
Mounting: Surface Mount
Amplifier Type: Programmable Gain
Slew Rate: 16V/µs
Gain Bandwidth Product: 11 MHz
Voltage - Input Offset: 2 mV
Current - Supply: 3.1mA (x2 Channels)
Current - Output / Channel: 35 mA
Supplier Device Package: 10-MSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 73
REACH Status: Vendor Undefined
HTSUS: 8542.33.0001
Other Part Number: 2156-LTC6911HMS-2#PBF
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Voltage - Supply Span (Min): 2.7 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1319321-LTC6911HMS-2#PBF
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 3.1 milliamps
VOS 2 millivolts
GBW 11 MHz
Slew Rate 16 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1223CN8 - 072238-LT1223CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 8 to 36 volts
Source Current (IS) 6 milliamps
VOS 1 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1819CMS8#PBF - 1058848-LT1819CMS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 9 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1882IS#TRPBF - 1058857-LT1882IS#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 0.8500 milliamps
VOS 0.0300 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF398N8 - 070888-LF398N8 - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 18 volts
Source Current (IS) 4.5 milliamps
VOS 2 millivolts
View Details