Win Source Electronics Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators 1317341-LTC1682IS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1317341-LTC1682IS8#P BF Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators Packaging: Bulk Standard Package: 1 Mounting: Surface Mount Current - Output: 50mA Output Type: Adjustable Function: Step-Up/Step-Down Topology: Charge Pump Frequency - Switching: 550kHz Voltage - Output (Max): 5.5V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 1.8V Voltage - Input (Max): 4.4V Voltage - Output (Min/Fixed): 2.5V Synchronous Rectifier: No Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 80 HTSUS: 8542.39.0001 Other Part Number: ANALINLTC1682IS8#PBF ,2156-LTC1682IS8#PBF
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1317341-LTC1682IS8#P BF Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators Packaging: Bulk Standard Package: 1 Mounting: Surface Mount Current - Output: 50mA Output Type: Adjustable Function: Step-Up/Step-Down Topology: Charge Pump Frequency - Switching: 550kHz Voltage - Output (Max): 5.5V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 1.8V Voltage - Input (Max): 4.4V Voltage - Output (Min/Fixed): 2.5V Synchronous Rectifier: No Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 80 HTSUS: 8542.39.0001 Other Part Number: ANALINLTC1682IS8#PBF ,2156-LTC1682IS8#PBF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - 1317341-LTC1682IS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
1317341-LTC1682IS8#PBF
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators 1317341-LTC1682IS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 1317341-LTC1682IS8#P BF Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators Packaging: Bulk Standard Package: 1 Mounting: Surface Mount Current - Output: 50mA Output Type: Adjustable Function: Step-Up/Step-Down Topology: Charge Pump Frequency - Switching: 550kHz Voltage - Output (Max): 5.5V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 1.8V Voltage - Input (Max): 4.4V Voltage - Output (Min/Fixed): 2.5V Synchronous Rectifier: No Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 80 HTSUS: 8542.39.0001 Other Part Number: ANALINLTC1682IS8#PBF ,2156-LTC1682IS8#PBF

Manufacturer: Linear Technology
Win Source Part Number: 1317341-LTC1682IS8#PBF
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Bulk
Standard Package: 1
Mounting: Surface Mount
Current - Output: 50mA
Output Type: Adjustable
Function: Step-Up/Step-Down
Topology: Charge Pump
Frequency - Switching: 550kHz
Voltage - Output (Max): 5.5V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 1.8V
Voltage - Input (Max): 4.4V
Voltage - Output (Min/Fixed): 2.5V
Synchronous Rectifier: No
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 80
HTSUS: 8542.39.0001
Other Part Number: ANALINLTC1682IS8#PBF,2156-LTC1682IS8#PBF

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1317341-LTC1682IS8#PBF
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Charge Pump
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3470EDDB#TRMPBF - 072369-LT3470EDDB#TRMPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x2)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3872ETS8#TRMPBF - 020627-LTC3872ETS8#TRMPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Transistor Driver
Package Type SOT23; Other; TSOT-23-8
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3707EGN#PBF - 072583-LTC3707EGN#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1682CS8-5#PBF - 130723-LTC1682CS8-5#PBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details