Win Source Electronics PMIC - PMIC - Battery Management - LTC4110EUHF#TRPBF 131574-LTC4110EUHF#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 131574-LTC4110EUHF#T RPBF Packaging: Reel - TR Fault Protection: Over/Under Voltage Battery Chemistry: Multi-Chemistry Number of Cells: 1 to 10 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 38-QFN (5x7) Purpose: Multi-Function Controller
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 131574-LTC4110EUHF#T RPBF Packaging: Reel - TR Fault Protection: Over/Under Voltage Battery Chemistry: Multi-Chemistry Number of Cells: 1 to 10 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 38-QFN (5x7) Purpose: Multi-Function Controller
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - LTC4110EUHF#TRPBF - 131574-LTC4110EUHF#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - LTC4110EUHF#TRPBF
131574-LTC4110EUHF#TRPBF
PMIC - PMIC - Battery Management - LTC4110EUHF#TRPBF 131574-LTC4110EUHF#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 131574-LTC4110EUHF#T RPBF Packaging: Reel - TR Fault Protection: Over/Under Voltage Battery Chemistry: Multi-Chemistry Number of Cells: 1 to 10 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 38-QFN (5x7) Purpose: Multi-Function Controller

Manufacturer: Linear Technology
Win Source Part Number: 131574-LTC4110EUHF#TRPBF
Packaging: Reel - TR
Fault Protection: Over/Under Voltage
Battery Chemistry: Multi-Chemistry
Number of Cells: 1 to 10
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 38-QFN (5x7)
Purpose: Multi-Function Controller

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 131574-LTC4110EUHF#TRPBF
Product Name PMIC - PMIC - Battery Management - LTC4110EUHF#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC4219CDHC-5#TRPBF - 119989-LTC4219CDHC-5#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 16-DFN (5x3)
IQ 1600 µA
View Details
Electronic Wholesale - SP706SCP - 1257637-SP706SCP - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Hot Swap Controllers - LTC1647-1IS8#PBF - 1060954-LTC1647-1IS8#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1000 µA
View Details
PMIC - PMIC - Power Management - Specialized - LTC3576EUFE-1#PBF - 121543-LTC3576EUFE-1#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 38-QFN (4x6)
Supply Voltage 4.35 to 5.5 volts
View Details