Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3582EUD-5#TRPBF 131458-LT3582EUD-5#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 131458-LT3582EUD-5#T RPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Boost, Buck-Boost Number of Outputs: 2 Synchronous Rectifier: No Output Current: 285mA (Switch), 490mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-QFN-EP (3x3) Purpose: Step-Up Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): ±5V Minimum Input Voltage: 2.55V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 131458-LT3582EUD-5#T RPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Boost, Buck-Boost Number of Outputs: 2 Synchronous Rectifier: No Output Current: 285mA (Switch), 490mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-QFN-EP (3x3) Purpose: Step-Up Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): ±5V Minimum Input Voltage: 2.55V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3582EUD-5#TRPBF - 131458-LT3582EUD-5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3582EUD-5#TRPBF
131458-LT3582EUD-5#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3582EUD-5#TRPBF 131458-LT3582EUD-5#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 131458-LT3582EUD-5#T RPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Boost, Buck-Boost Number of Outputs: 2 Synchronous Rectifier: No Output Current: 285mA (Switch), 490mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-QFN-EP (3x3) Purpose: Step-Up Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): ±5V Minimum Input Voltage: 2.55V

Manufacturer: Linear Technology
Win Source Part Number: 131458-LT3582EUD-5#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Boost, Buck-Boost
Number of Outputs: 2
Synchronous Rectifier: No
Output Current: 285mA (Switch), 490mA (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-QFN-EP (3x3)
Purpose: Step-Up
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): ±5V
Minimum Input Voltage: 2.55V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 131458-LT3582EUD-5#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3582EUD-5#TRPBF
Configuration / Function Boost, Buck-Boost
Output Voltage Type Fixed; Fixed
Package Type Other; 16-QFN-EP (3x3)
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1702ACGN#PBF - 041254-LTC1702ACGN#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 24-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1266CS-3.3 - 072445-LTC1266CS-3.3 - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 16-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1765EFE-1.8#PBF - 020337-LT1765EFE-1.8#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Fixed; Fixed
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1931ES5 - 088298-LT1931ES5 - Win Source Electronics
Specs
Configuration / Function Cuk
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-5
View Details