Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1931ES5 088298-LT1931ES5

Description
Manufacturer: Linear Technology Win Source Part Number: 088298-LT1931ES5 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Cuk Frequency - Switching: 1.2MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1A Family Name: LT1931 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TSOT-23-5 Purpose: Step-Up/Step-Down Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): -1.255V Maximum Output Voltage: -34V Minimum Input Voltage: 2.45V Alternative Parts (Cross-Reference): LT1931IS5#PBF; LT1931IS5#TRMPBF; LT1931IS5#TRPBF; LT1931ES5#TR; Introduction Date: June 08, 2001 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 088298-LT1931ES5 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Cuk Frequency - Switching: 1.2MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1A Family Name: LT1931 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TSOT-23-5 Purpose: Step-Up/Step-Down Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): -1.255V Maximum Output Voltage: -34V Minimum Input Voltage: 2.45V Alternative Parts (Cross-Reference): LT1931IS5#PBF; LT1931IS5#TRMPBF; LT1931IS5#TRPBF; LT1931ES5#TR; Introduction Date: June 08, 2001 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1931ES5 - 088298-LT1931ES5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1931ES5
088298-LT1931ES5
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1931ES5 088298-LT1931ES5
Manufacturer: Linear Technology Win Source Part Number: 088298-LT1931ES5 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Cuk Frequency - Switching: 1.2MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1A Family Name: LT1931 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TSOT-23-5 Purpose: Step-Up/Step-Down Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): -1.255V Maximum Output Voltage: -34V Minimum Input Voltage: 2.45V Alternative Parts (Cross-Reference): LT1931IS5#PBF; LT1931IS5#TRMPBF; LT1931IS5#TRPBF; LT1931ES5#TR; Introduction Date: June 08, 2001 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 088298-LT1931ES5
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Cuk
Frequency - Switching: 1.2MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1A
Family Name: LT1931
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: TSOT-23-5
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): -1.255V
Maximum Output Voltage: -34V
Minimum Input Voltage: 2.45V
Alternative Parts (Cross-Reference): LT1931IS5#PBF; LT1931IS5#TRMPBF; LT1931IS5#TRPBF; LT1931ES5#TR;
Introduction Date: June 08, 2001
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 088298-LT1931ES5
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1931ES5
Configuration / Function Cuk
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-5
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1074CT#PBF - 1057729-LT1074CT#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Flyback
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1771EMS8#PBF - 072505-LTC1771EMS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 8-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1370HVCR#PBF - 1058179-LT1370HVCR#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Cuk, Flyback, Forward Converter, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; D2PAK-7
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1375IS8-5#TRPBF - 1058232-LT1375IS8-5#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details