Win Source Electronics PMIC - PMIC - Power Management - Specialized - LTC4365HDDB#TRMPBF 131356-LTC4365HDDB#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 131356-LTC4365HDDB#T RMPBF Packaging: Reel - TR Applications: Overvoltage, Undervoltage Protection Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-DFN (3x2) Supply Voltage - Operating: 2.5 V to 34 V Operating Supply Current: 125μA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 131356-LTC4365HDDB#T RMPBF Packaging: Reel - TR Applications: Overvoltage, Undervoltage Protection Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-DFN (3x2) Supply Voltage - Operating: 2.5 V to 34 V Operating Supply Current: 125μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LTC4365HDDB#TRMPBF - 131356-LTC4365HDDB#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LTC4365HDDB#TRMPBF
131356-LTC4365HDDB#TRMPBF
PMIC - PMIC - Power Management - Specialized - LTC4365HDDB#TRMPBF 131356-LTC4365HDDB#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 131356-LTC4365HDDB#T RMPBF Packaging: Reel - TR Applications: Overvoltage, Undervoltage Protection Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-DFN (3x2) Supply Voltage - Operating: 2.5 V to 34 V Operating Supply Current: 125μA

Manufacturer: Linear Technology
Win Source Part Number: 131356-LTC4365HDDB#TRMPBF
Packaging: Reel - TR
Applications: Overvoltage, Undervoltage Protection
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-DFN (3x2)
Supply Voltage - Operating: 2.5 V to 34 V
Operating Supply Current: 125μA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 131356-LTC4365HDDB#TRMPBF
Product Name PMIC - PMIC - Power Management - Specialized - LTC4365HDDB#TRMPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - AXP805 - 1047203-AXP805 - Win Source Electronics
Specs
Output Options Inverting
Operating Temperature 125 C (257 F)
View Details
Newest Parts - LTC1728ES5-5 - 1207992-LTC1728ES5-5 - Win Source Electronics
Specs
Output Options Open Drain; Inverting; Active Low
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC3725IMSE#TRPBF - 118740-LTC3725IMSE#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP-EP
IQ 1400 µA
View Details
PMIC - PMIC - Supervisors - LTC1326CS8-2.5#TRPBF - 101954-LTC1326CS8-2.5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details