Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2222IUK-11#TRPBF 131344-LTC2222IUK-11#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 131344-LTC2222IUK-11 #TRPBF Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential, Single Ended Number of Bits: 12 Data Interface: LVDS - Parallel, Parallel Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-QFN (7x7) Analog Supply Voltage: 3.1 V to 3.5 V Digital Supply Voltage: 3.1 V to 3.5 V Sampling Rate: 105M
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 131344-LTC2222IUK-11 #TRPBF Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential, Single Ended Number of Bits: 12 Data Interface: LVDS - Parallel, Parallel Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-QFN (7x7) Analog Supply Voltage: 3.1 V to 3.5 V Digital Supply Voltage: 3.1 V to 3.5 V Sampling Rate: 105M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2222IUK-11#TRPBF - 131344-LTC2222IUK-11#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2222IUK-11#TRPBF
131344-LTC2222IUK-11#TRPBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2222IUK-11#TRPBF 131344-LTC2222IUK-11#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 131344-LTC2222IUK-11 #TRPBF Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential, Single Ended Number of Bits: 12 Data Interface: LVDS - Parallel, Parallel Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-QFN (7x7) Analog Supply Voltage: 3.1 V to 3.5 V Digital Supply Voltage: 3.1 V to 3.5 V Sampling Rate: 105M

Manufacturer: Linear Technology
Win Source Part Number: 131344-LTC2222IUK-11#TRPBF
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential, Single Ended
Number of Bits: 12
Data Interface: LVDS - Parallel, Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-QFN (7x7)
Analog Supply Voltage: 3.1 V to 3.5 V
Digital Supply Voltage: 3.1 V to 3.5 V
Sampling Rate: 105M

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 131344-LTC2222IUK-11#TRPBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2222IUK-11#TRPBF
Interface Type Parallel; LVDS - Parallel, Parallel
Unlock Full Specs
to access all available technical data

Similar Products