Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1723CS8#PBF 131314-LT1723CS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 131314-LT1723CS8#PBF Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: Voltage Feedback Slew Rate: 70 V/μs Current - Input Bias: 40nA Voltage - Input Offset: 100μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: 5 V to 10 V, ±2.5 V to 5 V Operating Supply Current: 3.7mA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 200MHz
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 131314-LT1723CS8#PBF Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: Voltage Feedback Slew Rate: 70 V/μs Current - Input Bias: 40nA Voltage - Input Offset: 100μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: 5 V to 10 V, ±2.5 V to 5 V Operating Supply Current: 3.7mA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 200MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1723CS8#PBF - 131314-LT1723CS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1723CS8#PBF
131314-LT1723CS8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1723CS8#PBF 131314-LT1723CS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 131314-LT1723CS8#PBF Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: Voltage Feedback Slew Rate: 70 V/μs Current - Input Bias: 40nA Voltage - Input Offset: 100μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: 5 V to 10 V, ±2.5 V to 5 V Operating Supply Current: 3.7mA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 200MHz

Manufacturer: Linear Technology
Win Source Part Number: 131314-LT1723CS8#PBF
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: Voltage Feedback
Slew Rate: 70 V/μs
Current - Input Bias: 40nA
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SO
Supply Voltage - Operating: 5 V to 10 V, ±2.5 V to 5 V
Operating Supply Current: 3.7mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 200MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 131314-LT1723CS8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1723CS8#PBF
Supply Voltage (VS) 5 to 10 volts
Source Current (IS) 3.7 milliamps
VOS 0.1000 millivolts
IBIAS 0.0400 µA
GBW 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1807CMS8#PBF - 1058809-LT1807CMS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 11 milliamps
VOS 0.1000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - RH1498MW - 1009943-RH1498MW - Win Source Electronics
Specs
VOS 0.2000 millivolts
IBIAS 0.2500 µA
Operating Temperature -55 C (-67 F)
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1168AIS8#PBF - 1057936-LT1168AIS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.6 to 36 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0150 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1992-2HMS8#PBF - 020525-LTC1992-2HMS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 11 volts
Source Current (IS) 0.7000 milliamps
VOS 0.2500 millivolts
View Details