Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1152IS8#PBF 131252-LTC1152IS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 131252-LTC1152IS8#PB F Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Slew Rate: 0.5 V/μs Current - Input Bias: 10pA Voltage - Input Offset: 1μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Supply Voltage - Operating: 2.7 V to 14 V, ±1.35 V to 7 V Operating Supply Current: 2.2mA Gain Bandwidth Product (GBP): 700kHz
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 131252-LTC1152IS8#PB F Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Slew Rate: 0.5 V/μs Current - Input Bias: 10pA Voltage - Input Offset: 1μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Supply Voltage - Operating: 2.7 V to 14 V, ±1.35 V to 7 V Operating Supply Current: 2.2mA Gain Bandwidth Product (GBP): 700kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1152IS8#PBF - 131252-LTC1152IS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1152IS8#PBF
131252-LTC1152IS8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1152IS8#PBF 131252-LTC1152IS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 131252-LTC1152IS8#PB F Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Slew Rate: 0.5 V/μs Current - Input Bias: 10pA Voltage - Input Offset: 1μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Supply Voltage - Operating: 2.7 V to 14 V, ±1.35 V to 7 V Operating Supply Current: 2.2mA Gain Bandwidth Product (GBP): 700kHz

Manufacturer: Linear Technology
Win Source Part Number: 131252-LTC1152IS8#PBF
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 0.5 V/μs
Current - Input Bias: 10pA
Voltage - Input Offset: 1μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SO
Supply Voltage - Operating: 2.7 V to 14 V, ±1.35 V to 7 V
Operating Supply Current: 2.2mA
Gain Bandwidth Product (GBP): 700kHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 131252-LTC1152IS8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1152IS8#PBF
Supply Voltage (VS) 2.7 to 14 volts
Source Current (IS) 2.2 milliamps
VOS 1.00E-3 millivolts
IBIAS 1.00E-5 µA
GBW 0.7000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1787HVCMS8#PBF - 1058721-LT1787HVCMS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 60 volts
Source Current (IS) 0.0600 milliamps
VOS 0.0400 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1112S8#TRPBF - 020213-LT1112S8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 40 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0250 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1112IS8#PBF - 020211-LT1112IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 40 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0250 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1797CS5#TRMPBF - 1058784-LT1797CS5#TRMPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 12 volts
Source Current (IS) 1.4 milliamps
VOS 1 millivolts
View Details