Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1771IS8#TRPBF 131228-LTC1771IS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 131228-LTC1771IS8#TR PBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Control Features: Enable, Soft Start Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Purpose: Step-Down Supply Voltage - Operating: 2.8 V to 18 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 131228-LTC1771IS8#TR PBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Control Features: Enable, Soft Start Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Purpose: Step-Down Supply Voltage - Operating: 2.8 V to 18 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1771IS8#TRPBF - 131228-LTC1771IS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1771IS8#TRPBF
131228-LTC1771IS8#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1771IS8#TRPBF 131228-LTC1771IS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 131228-LTC1771IS8#TR PBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Control Features: Enable, Soft Start Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Purpose: Step-Down Supply Voltage - Operating: 2.8 V to 18 V

Manufacturer: Linear Technology
Win Source Part Number: 131228-LTC1771IS8#TRPBF
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Control Features: Enable, Soft Start
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Purpose: Step-Down
Supply Voltage - Operating: 2.8 V to 18 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 131228-LTC1771IS8#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1771IS8#TRPBF
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1576CS8 - 072298-LT1576CS8 - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8410EDC#TRPBF - 100937-LT8410EDC#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (2x2)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1628IG-PG#PBF - 020490-LTC1628IG-PG#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3411IMS#PBF - 072567-LTC3411IMS#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP
View Details