Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1772BES6#TRMPBF 130878-LTC1772BES6#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 130878-LTC1772BES6#T RMPBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck, Boost, Flyback Frequency - Switching: 550kHz Control Features: Enable Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-6 Purpose: Step-Up, Step-Down, Step-Up/Step-Down Supply Voltage - Operating: 2.5 V to 9.8 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 130878-LTC1772BES6#T RMPBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck, Boost, Flyback Frequency - Switching: 550kHz Control Features: Enable Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-6 Purpose: Step-Up, Step-Down, Step-Up/Step-Down Supply Voltage - Operating: 2.5 V to 9.8 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1772BES6#TRMPBF - 130878-LTC1772BES6#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1772BES6#TRMPBF
130878-LTC1772BES6#TRMPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1772BES6#TRMPBF 130878-LTC1772BES6#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 130878-LTC1772BES6#T RMPBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck, Boost, Flyback Frequency - Switching: 550kHz Control Features: Enable Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-6 Purpose: Step-Up, Step-Down, Step-Up/Step-Down Supply Voltage - Operating: 2.5 V to 9.8 V

Manufacturer: Linear Technology
Win Source Part Number: 130878-LTC1772BES6#TRMPBF
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck, Boost, Flyback
Frequency - Switching: 550kHz
Control Features: Enable
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TSOT-23-6
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Supply Voltage - Operating: 2.5 V to 9.8 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 130878-LTC1772BES6#TRMPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1772BES6#TRMPBF
Configuration / Function Buck, Boost, Flyback
Output Voltage Type Transistor Driver
Package Type SOT23; Other; TSOT-23-6
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1767EMS8E#TRPBF - 088081-LT1767EMS8E#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1303CS8#PBF - 072252-LT1303CS8#PBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3542EDC#TRMPBF - 020591-LTC3542EDC#TRMPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 6-DFN (2x2)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3531ES6-3TRMPBF - 072576-LTC3531ES6-3TRMPBF - Win Source Electronics
Specs
Configuration / Function Buck-Boost
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; TSOT-23-6
View Details