Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3860IUH#TRPBF 130863-LTC3860IUH#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 130863-LTC3860IUH#TR PBF Packaging: Reel - TR Output Type: PWM Signal Topology: Buck Frequency - Switching: 250kHz to 1.25MHz Control Features: Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start, Tracking Number of Outputs: 2 Synchronous Rectifier: No Output Phases: 2 Duty Cycle (Max): 91.5% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 32-QFN (5x5) Purpose: Step-Down Supply Voltage - Operating: 3 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 130863-LTC3860IUH#TR PBF Packaging: Reel - TR Output Type: PWM Signal Topology: Buck Frequency - Switching: 250kHz to 1.25MHz Control Features: Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start, Tracking Number of Outputs: 2 Synchronous Rectifier: No Output Phases: 2 Duty Cycle (Max): 91.5% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 32-QFN (5x5) Purpose: Step-Down Supply Voltage - Operating: 3 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3860IUH#TRPBF - 130863-LTC3860IUH#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3860IUH#TRPBF
130863-LTC3860IUH#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3860IUH#TRPBF 130863-LTC3860IUH#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 130863-LTC3860IUH#TR PBF Packaging: Reel - TR Output Type: PWM Signal Topology: Buck Frequency - Switching: 250kHz to 1.25MHz Control Features: Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start, Tracking Number of Outputs: 2 Synchronous Rectifier: No Output Phases: 2 Duty Cycle (Max): 91.5% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 32-QFN (5x5) Purpose: Step-Down Supply Voltage - Operating: 3 V to 5.5 V

Manufacturer: Linear Technology
Win Source Part Number: 130863-LTC3860IUH#TRPBF
Packaging: Reel - TR
Output Type: PWM Signal
Topology: Buck
Frequency - Switching: 250kHz to 1.25MHz
Control Features: Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start, Tracking
Number of Outputs: 2
Synchronous Rectifier: No
Output Phases: 2
Duty Cycle (Max): 91.5%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 32-QFN (5x5)
Purpose: Step-Down
Supply Voltage - Operating: 3 V to 5.5 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 130863-LTC3860IUH#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3860IUH#TRPBF
Configuration / Function Buck
Output Voltage Type PWM Signal
Package Type Other; 32-QFN (5x5)
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1026CS8#TRPBF - 1057656-LT1026CS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1614CMS8 - 072307-LT1614CMS8 - Win Source Electronics
Specs
Configuration / Function Boost, Charge Pump, Cuk
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1506CR#PBF - 086773-LT1506CR - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; D2PAK-7
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1110CS8-T - 072199-LT1110CS8-T - Win Source Electronics
Specs
Configuration / Function Buck, Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details