Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3410BESC6-1.5#TRMPBF 130752-LTC3410BESC6-1.5#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 130752-LTC3410BESC6- 1.5#TRMPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 2.25MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 300mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-70-6 Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.5V Minimum Input Voltage: 2.5V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 130752-LTC3410BESC6- 1.5#TRMPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 2.25MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 300mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-70-6 Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.5V Minimum Input Voltage: 2.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3410BESC6-1.5#TRMPBF - 130752-LTC3410BESC6-1.5#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3410BESC6-1.5#TRMPBF
130752-LTC3410BESC6-1.5#TRMPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3410BESC6-1.5#TRMPBF 130752-LTC3410BESC6-1.5#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 130752-LTC3410BESC6- 1.5#TRMPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 2.25MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 300mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-70-6 Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.5V Minimum Input Voltage: 2.5V

Manufacturer: Linear Technology
Win Source Part Number: 130752-LTC3410BESC6-1.5#TRMPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 2.25MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 300mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-70-6
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.5V
Minimum Input Voltage: 2.5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 130752-LTC3410BESC6-1.5#TRMPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3410BESC6-1.5#TRMPBF
Configuration / Function Buck
Output Voltage Type Fixed; Fixed
Package Type SC-70; Other; SC-70-6
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1054CN8 - 072171-LT1054CN8 - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Adjustable / Variable; Adjustable (Fixed)
Package Type DIP; Other; 8-PDIP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1931ES5#TRPBF - 020344-LT1931ES5#TRPBF - Win Source Electronics
Specs
Configuration / Function Cuk
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1619ES8#TRPBF - 097646-LT1619ES8#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost, Cuk, Flyback, SEPIC
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1944-1EMS#TRPBF - 087768-LT1944-1EMS#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP
View Details