Win Source Electronics RF/IF and RFID 130557-TEA5711T2TM

Description
Manufacturer: ST-Ericsson Inc Win Source Part Number: 130557-TEA5711T2TM Category: RF/IF and RFID Family: RF Receivers Packaging: Reel(TR) Operating Temperature Range: -15°C ~ 60°C Package: 32-SOIC (0.295", 7.50mm Width) Manufacturer Device Package: 32-SOIC Applications: AM/FM Radio Receiver Operating Supply Voltage: 1.8 V ~ 12 V Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Current - Receiving: 20.2mA Antenna Connector: PCB, Surface Mount Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ST-Ericsson Inc Win Source Part Number: 130557-TEA5711T2TM Category: RF/IF and RFID Family: RF Receivers Packaging: Reel(TR) Operating Temperature Range: -15°C ~ 60°C Package: 32-SOIC (0.295", 7.50mm Width) Manufacturer Device Package: 32-SOIC Applications: AM/FM Radio Receiver Operating Supply Voltage: 1.8 V ~ 12 V Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Current - Receiving: 20.2mA Antenna Connector: PCB, Surface Mount Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - 130557-TEA5711T2TM - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID
130557-TEA5711T2TM
RF/IF and RFID 130557-TEA5711T2TM
Manufacturer: ST-Ericsson Inc Win Source Part Number: 130557-TEA5711T2TM Category: RF/IF and RFID Family: RF Receivers Packaging: Reel(TR) Operating Temperature Range: -15°C ~ 60°C Package: 32-SOIC (0.295", 7.50mm Width) Manufacturer Device Package: 32-SOIC Applications: AM/FM Radio Receiver Operating Supply Voltage: 1.8 V ~ 12 V Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Current - Receiving: 20.2mA Antenna Connector: PCB, Surface Mount Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: ST-Ericsson Inc
Win Source Part Number: 130557-TEA5711T2TM
Category: RF/IF and RFID
Family: RF Receivers
Packaging: Reel(TR)
Operating Temperature Range: -15°C ~ 60°C
Package: 32-SOIC (0.295", 7.50mm Width)
Manufacturer Device Package: 32-SOIC
Applications: AM/FM Radio Receiver
Operating Supply Voltage: 1.8 V ~ 12 V
Data Interface: PCB, Surface Mount
Modulation or Protocol: AM, FM
Current - Receiving: 20.2mA
Antenna Connector: PCB, Surface Mount
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 130557-TEA5711T2TM
Product Name RF/IF and RFID
Interface PCB, Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products