Win Source Electronics Linear - Linear - Amplifiers - Video Amps and Modules - LT1204CSW#PBF 130528-LT1204CSW#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 130528-LT1204CSW#PBF Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 75MHz Slew Rate: 1000 V/μs Categories: Integrated Circuits Status: Active Case / Package: 16-SOIC Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V Operating Supply Current: 19mA Channel Output Current: 125mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 130528-LT1204CSW#PBF Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 75MHz Slew Rate: 1000 V/μs Categories: Integrated Circuits Status: Active Case / Package: 16-SOIC Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V Operating Supply Current: 19mA Channel Output Current: 125mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Video Amps and Modules - LT1204CSW#PBF - 130528-LT1204CSW#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - LT1204CSW#PBF
130528-LT1204CSW#PBF
Linear - Linear - Amplifiers - Video Amps and Modules - LT1204CSW#PBF 130528-LT1204CSW#PBF
Manufacturer: Linear Technology Win Source Part Number: 130528-LT1204CSW#PBF Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 75MHz Slew Rate: 1000 V/μs Categories: Integrated Circuits Status: Active Case / Package: 16-SOIC Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V Operating Supply Current: 19mA Channel Output Current: 125mA

Manufacturer: Linear Technology
Win Source Part Number: 130528-LT1204CSW#PBF
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 75MHz
Slew Rate: 1000 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: 16-SOIC
Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V
Operating Supply Current: 19mA
Channel Output Current: 125mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 130528-LT1204CSW#PBF
Product Name Linear - Linear - Amplifiers - Video Amps and Modules - LT1204CSW#PBF
Package Type SOIC; 16-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1006S8#PBF - 020183-LT1006S8#PBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1813CS8 - 072333-LT1813CS8 - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP237GN - 060777-OP237GN - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type DIP; PDIP; 14-PDIP
View Details
Linear - Linear - Comparators - LT1712CGN#PBF - 072315-LT1712CGN#PBF - Win Source Electronics
Specs
Device Type Comparators
Package Type SSOP; SOP; 16-SSOP
View Details