Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LT1947EMSE#TRPBF 130425-LT1947EMSE#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 130425-LT1947EMSE#TR PBF Packaging: Reel - TR Applications: Converter, TFT LCD Mounting: SMD (SMT) Voltage - Input: 2.7 V to 8 V Number of Outputs: 3 Output Voltage: Adj up to 30V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP-EP
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 130425-LT1947EMSE#TR PBF Packaging: Reel - TR Applications: Converter, TFT LCD Mounting: SMD (SMT) Voltage - Input: 2.7 V to 8 V Number of Outputs: 3 Output Voltage: Adj up to 30V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP-EP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LT1947EMSE#TRPBF - 130425-LT1947EMSE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LT1947EMSE#TRPBF
130425-LT1947EMSE#TRPBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LT1947EMSE#TRPBF 130425-LT1947EMSE#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 130425-LT1947EMSE#TR PBF Packaging: Reel - TR Applications: Converter, TFT LCD Mounting: SMD (SMT) Voltage - Input: 2.7 V to 8 V Number of Outputs: 3 Output Voltage: Adj up to 30V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP-EP

Manufacturer: Linear Technology
Win Source Part Number: 130425-LT1947EMSE#TRPBF
Packaging: Reel - TR
Applications: Converter, TFT LCD
Mounting: SMD (SMT)
Voltage - Input: 2.7 V to 8 V
Number of Outputs: 3
Output Voltage: Adj up to 30V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-MSOP-EP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 130425-LT1947EMSE#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LT1947EMSE#TRPBF
Package Type Other; 10-MSOP-EP
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1963AEQ - 087191-LT1963AEQ - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type DPAK; Other; 5-DDPAK
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3701EGN#PBF - 072579-LTC3701EGN#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1962EMS8-5#PBF - 020351-LT1962EMS8-5#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type Other; 8-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1616ES6#TRPBF - 020282-LT1616ES6#TRPBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; SOT-23-6
View Details