Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1709EG-9#PBF 130418-LTC1709EG-9#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 130418-LTC1709EG-9#P BF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: 140kHz to 320kHz Control Features: Enable, Power Good, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 2 Duty Cycle (Max): 99.5% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 36-SSOP Purpose: Step-Down Supply Voltage - Operating: 4 V to 36 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 130418-LTC1709EG-9#P BF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: 140kHz to 320kHz Control Features: Enable, Power Good, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 2 Duty Cycle (Max): 99.5% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 36-SSOP Purpose: Step-Down Supply Voltage - Operating: 4 V to 36 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1709EG-9#PBF - 130418-LTC1709EG-9#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1709EG-9#PBF
130418-LTC1709EG-9#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1709EG-9#PBF 130418-LTC1709EG-9#PBF
Manufacturer: Linear Technology Win Source Part Number: 130418-LTC1709EG-9#P BF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: 140kHz to 320kHz Control Features: Enable, Power Good, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 2 Duty Cycle (Max): 99.5% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 36-SSOP Purpose: Step-Down Supply Voltage - Operating: 4 V to 36 V

Manufacturer: Linear Technology
Win Source Part Number: 130418-LTC1709EG-9#PBF
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 140kHz to 320kHz
Control Features: Enable, Power Good, Soft Start
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 2
Duty Cycle (Max): 99.5%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 36-SSOP
Purpose: Step-Down
Supply Voltage - Operating: 4 V to 36 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 130418-LTC1709EG-9#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1709EG-9#PBF
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 36-SSOP
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3538EDCB#TRMPBF - 088086-LTC3538EDCB#TRMPBF - Win Source Electronics
Specs
Configuration / Function Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (2x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1928ES6-5#TRPBF - 102762-LTC1928ES6-5#TRPBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; TSOT-23-6
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1373HVIS8#TRPBF - 1058200-LT1373HVIS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Cuk, Flyback, Forward Converter, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3803IS6-3#TRMPBF - 020613-LTC3803IS6-3#TRMPBF - Win Source Electronics
Specs
Configuration / Function Flyback
Output Voltage Type Transistor Driver
Package Type SOT23; Other; TSOT-23-6
View Details