Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2439-1CGN#PBF 130277-LTC2439-1CGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 130277-LTC2439-1CGN# PBF Packaging: Tube/Rail Configuration: MUX-ADC Number of Inputs: 8, 16 Input Type: Differential, Single Ended Number of Bits: 16 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Sampling Rate: 6.8
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 130277-LTC2439-1CGN# PBF Packaging: Tube/Rail Configuration: MUX-ADC Number of Inputs: 8, 16 Input Type: Differential, Single Ended Number of Bits: 16 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Sampling Rate: 6.8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2439-1CGN#PBF - 130277-LTC2439-1CGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2439-1CGN#PBF
130277-LTC2439-1CGN#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2439-1CGN#PBF 130277-LTC2439-1CGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 130277-LTC2439-1CGN# PBF Packaging: Tube/Rail Configuration: MUX-ADC Number of Inputs: 8, 16 Input Type: Differential, Single Ended Number of Bits: 16 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Sampling Rate: 6.8

Manufacturer: Linear Technology
Win Source Part Number: 130277-LTC2439-1CGN#PBF
Packaging: Tube/Rail
Configuration: MUX-ADC
Number of Inputs: 8, 16
Input Type: Differential, Single Ended
Number of Bits: 16
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Sampling Rate: 6.8

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 130277-LTC2439-1CGN#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2439-1CGN#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1290DISW#PBF - 131272-LTC1290DISW#PBF - Win Source Electronics
Specs
Interface Type Serial; Parallel; Serial, Parallel
Package Type SOIC; 20-SOIC
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type SPI; SPI
Package Type SOP; 10-MSOP-EP
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type SPI; SPI
Package Type 16-DFN (4x3)
Packing Method Tube; Tube/Rail
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1860IS8#TRPBF - 126010-LTC1860IS8#TRPBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tape Reel; Reel - TR
View Details