Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1263CS8#TRPBF 130074-LTC1263CS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 130074-LTC1263CS8#TR PBF Packaging: Reel - TR Applications: Converter, Programming Supply Mounting: SMD (SMT) Voltage - Input: 4.75 V to 5.5 V Number of Outputs: 1 Output Voltage: 12V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 130074-LTC1263CS8#TR PBF Packaging: Reel - TR Applications: Converter, Programming Supply Mounting: SMD (SMT) Voltage - Input: 4.75 V to 5.5 V Number of Outputs: 1 Output Voltage: 12V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1263CS8#TRPBF - 130074-LTC1263CS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1263CS8#TRPBF
130074-LTC1263CS8#TRPBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1263CS8#TRPBF 130074-LTC1263CS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 130074-LTC1263CS8#TR PBF Packaging: Reel - TR Applications: Converter, Programming Supply Mounting: SMD (SMT) Voltage - Input: 4.75 V to 5.5 V Number of Outputs: 1 Output Voltage: 12V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC

Manufacturer: Linear Technology
Win Source Part Number: 130074-LTC1263CS8#TRPBF
Packaging: Reel - TR
Applications: Converter, Programming Supply
Mounting: SMD (SMT)
Voltage - Input: 4.75 V to 5.5 V
Number of Outputs: 1
Output Voltage: 12V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 130074-LTC1263CS8#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1263CS8#TRPBF
Package Type SOIC; Other; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT3010EMS8E#TRPBF - 020377-LT3010EMS8E#TRPBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3010HMS8E#PBF - 020378-LT3010HMS8E#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1964ES5-5#TR - 002753-LT1964ES5-5#TR - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; TSOT-23-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3221EDC#TRMPBF - 072557-LTC3221EDC#TRMPBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 6-DFN (2x2)
View Details