Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3717EUH-1#TRPBF 129868-LTC3717EUH-1#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 129868-LTC3717EUH-1# TRPBF Packaging: Reel - TR Applications: Controller, DDR, QDR Mounting: SMD (SMT) Voltage - Input: 4 V to 36 V Number of Outputs: 1 Output Voltage: 2 V to 18 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (5x5)
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 129868-LTC3717EUH-1# TRPBF Packaging: Reel - TR Applications: Controller, DDR, QDR Mounting: SMD (SMT) Voltage - Input: 4 V to 36 V Number of Outputs: 1 Output Voltage: 2 V to 18 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3717EUH-1#TRPBF - 129868-LTC3717EUH-1#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3717EUH-1#TRPBF
129868-LTC3717EUH-1#TRPBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3717EUH-1#TRPBF 129868-LTC3717EUH-1#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 129868-LTC3717EUH-1# TRPBF Packaging: Reel - TR Applications: Controller, DDR, QDR Mounting: SMD (SMT) Voltage - Input: 4 V to 36 V Number of Outputs: 1 Output Voltage: 2 V to 18 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (5x5)

Manufacturer: Linear Technology
Win Source Part Number: 129868-LTC3717EUH-1#TRPBF
Packaging: Reel - TR
Applications: Controller, DDR, QDR
Mounting: SMD (SMT)
Voltage - Input: 4 V to 36 V
Number of Outputs: 1
Output Voltage: 2 V to 18 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 129868-LTC3717EUH-1#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3717EUH-1#TRPBF
Package Type Other; 32-QFN (5x5)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1962EMS8-3#PBF - 072338-LT1962EMS8-3#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type Other; 8-MSOP
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3010HMS8E#PBF - 020378-LT3010HMS8E#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1529CQTR - 072286-LT1529CQTR - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type DPAK; Other; 5-DDPAK
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1435CG-TR - 072466-LTC1435CG-TR - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details