Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1259CS#PBF 129862-LT1259CS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 129862-LT1259CS#PBF Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) -3db Bandwidth: 130MHz Amplifier Type: Current Feedback Slew Rate: 1600 V/μs Current - Input Bias: 20μA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SO Supply Voltage - Operating: 4 V to 30 V, ±2 V to 15 V Operating Supply Current: 5mA Channel Output Current: 60mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 129862-LT1259CS#PBF Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) -3db Bandwidth: 130MHz Amplifier Type: Current Feedback Slew Rate: 1600 V/μs Current - Input Bias: 20μA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SO Supply Voltage - Operating: 4 V to 30 V, ±2 V to 15 V Operating Supply Current: 5mA Channel Output Current: 60mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1259CS#PBF - 129862-LT1259CS#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1259CS#PBF
129862-LT1259CS#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1259CS#PBF 129862-LT1259CS#PBF
Manufacturer: Linear Technology Win Source Part Number: 129862-LT1259CS#PBF Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) -3db Bandwidth: 130MHz Amplifier Type: Current Feedback Slew Rate: 1600 V/μs Current - Input Bias: 20μA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SO Supply Voltage - Operating: 4 V to 30 V, ±2 V to 15 V Operating Supply Current: 5mA Channel Output Current: 60mA

Manufacturer: Linear Technology
Win Source Part Number: 129862-LT1259CS#PBF
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 130MHz
Amplifier Type: Current Feedback
Slew Rate: 1600 V/μs
Current - Input Bias: 20μA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SO
Supply Voltage - Operating: 4 V to 30 V, ±2 V to 15 V
Operating Supply Current: 5mA
Channel Output Current: 60mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 129862-LT1259CS#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1259CS#PBF
Supply Voltage (VS) 4 to 30 volts
Source Current (IS) 5 milliamps
VOS 2 millivolts
IBIAS 20 µA
Slew Rate 1600 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1787HVCS8#PBF - 072331-LT1787HVCS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 60 volts
Source Current (IS) 0.0600 milliamps
VOS 0.0400 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6600IS8-2.5#PBF - 020441-LT6600IS8-2.5#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 3 to 11 volts
Source Current (IS) 28 milliamps
VOS 5 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1358IS8#TRPBF - 1058165-LT1358IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 2 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1057S8#TRPBF - 1057711-LT1057S8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 10 to 18 volts
Source Current (IS) 1.7 milliamps
VOS 0.2200 millivolts
View Details