Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC2978ACUP#TRPBF 129758-LTC2978ACUP#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 129758-LTC2978ACUP#T RPBF Packaging: Reel - TR Applications: Power Supply Controller/Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 64-QFN (9x9) Supply Voltage - Operating: 3.3V, 4.5 V to 15 V Operating Supply Current: 10mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 129758-LTC2978ACUP#T RPBF Packaging: Reel - TR Applications: Power Supply Controller/Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 64-QFN (9x9) Supply Voltage - Operating: 3.3V, 4.5 V to 15 V Operating Supply Current: 10mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2978ACUP#TRPBF - 129758-LTC2978ACUP#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2978ACUP#TRPBF
129758-LTC2978ACUP#TRPBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2978ACUP#TRPBF 129758-LTC2978ACUP#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 129758-LTC2978ACUP#T RPBF Packaging: Reel - TR Applications: Power Supply Controller/Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 64-QFN (9x9) Supply Voltage - Operating: 3.3V, 4.5 V to 15 V Operating Supply Current: 10mA

Manufacturer: Linear Technology
Win Source Part Number: 129758-LTC2978ACUP#TRPBF
Packaging: Reel - TR
Applications: Power Supply Controller/Monitor
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 64-QFN (9x9)
Supply Voltage - Operating: 3.3V, 4.5 V to 15 V
Operating Supply Current: 10mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 129758-LTC2978ACUP#TRPBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC2978ACUP#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC1727IS8-2.5#PBF - 1061072-LTC1727IS8-2.5#PBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Hot Swap Controllers - LTC1647-2CS8#TRPBF - 109642-LTC1647-2CS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1000 µA
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC3726IGN#TRPBF - 116364-LTC3726IGN#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-SSOP
IQ 4200 µA
View Details
PMIC - PMIC - Supervisors - LTC1727IS8-2.5#TRPBF - 1061073-LTC1727IS8-2.5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details