Manufacturer: Linear Technology
Win Source Part Number: 129627-LTC1481CS8#PB
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 45mV
Data Rate: 2.5Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
| Win Source Electronics | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 129627-LTC1481CS8#PBF |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - LTC1481CS8#PBF |
| Device Type | Receiver; Transceiver |