Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3720EGN#PBF 129558-LTC3720EGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 129558-LTC3720EGN#PB F Packaging: Tube/Rail Applications: Controller, Intel Pentium Mounting: SMD (SMT) Voltage - Input: 4 V to 36 V Number of Outputs: 1 Output Voltage: 1.05 V to 1.83 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SSOP
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 129558-LTC3720EGN#PB F Packaging: Tube/Rail Applications: Controller, Intel Pentium Mounting: SMD (SMT) Voltage - Input: 4 V to 36 V Number of Outputs: 1 Output Voltage: 1.05 V to 1.83 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3720EGN#PBF - 129558-LTC3720EGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3720EGN#PBF
129558-LTC3720EGN#PBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3720EGN#PBF 129558-LTC3720EGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 129558-LTC3720EGN#PB F Packaging: Tube/Rail Applications: Controller, Intel Pentium Mounting: SMD (SMT) Voltage - Input: 4 V to 36 V Number of Outputs: 1 Output Voltage: 1.05 V to 1.83 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SSOP

Manufacturer: Linear Technology
Win Source Part Number: 129558-LTC3720EGN#PBF
Packaging: Tube/Rail
Applications: Controller, Intel Pentium
Mounting: SMD (SMT)
Voltage - Input: 4 V to 36 V
Number of Outputs: 1
Output Voltage: 1.05 V to 1.83 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 129558-LTC3720EGN#PBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3720EGN#PBF
Package Type SSOP; Other; 28-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3251EMSE-1.2#PBF - 020564-LTC3251EMSE-1.2#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Fixed; Fixed
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1506CS8#PBF - 072281-LT1506CS8#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3082ETS8#TRMPBF - 020391-LT3082ETS8#TRMPBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-8
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1761ES5-5#TRPBF - 020305-LT1761ES5-5#TRPBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; TSOT-23-5
View Details