Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC2954ITS8-2#TRMPBF 129547-LTC2954ITS8-2#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 129547-LTC2954ITS8-2 #TRMPBF Packaging: Reel - TR Applications: Push Button, On/Off Controller Mounting: SMD (SMT) Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-8 Supply Voltage - Operating: 2.7 V to 26.4 V Operating Supply Current: 6μA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 129547-LTC2954ITS8-2 #TRMPBF Packaging: Reel - TR Applications: Push Button, On/Off Controller Mounting: SMD (SMT) Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-8 Supply Voltage - Operating: 2.7 V to 26.4 V Operating Supply Current: 6μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2954ITS8-2#TRMPBF - 129547-LTC2954ITS8-2#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2954ITS8-2#TRMPBF
129547-LTC2954ITS8-2#TRMPBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2954ITS8-2#TRMPBF 129547-LTC2954ITS8-2#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 129547-LTC2954ITS8-2 #TRMPBF Packaging: Reel - TR Applications: Push Button, On/Off Controller Mounting: SMD (SMT) Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-8 Supply Voltage - Operating: 2.7 V to 26.4 V Operating Supply Current: 6μA

Manufacturer: Linear Technology
Win Source Part Number: 129547-LTC2954ITS8-2#TRMPBF
Packaging: Reel - TR
Applications: Push Button, On/Off Controller
Mounting: SMD (SMT)
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: TSOT-23-8
Supply Voltage - Operating: 2.7 V to 26.4 V
Operating Supply Current: 6μA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 129547-LTC2954ITS8-2#TRMPBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC2954ITS8-2#TRMPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Supply Controllers, Monitors - LTC2923IMS#TRPBF - 1062251-LTC2923IMS#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
Supply Voltage 2.9 to 5.5 volts
View Details
PMIC - PMIC - Supervisors - LTC1728ES5-3.3#TRMPBF - 121225-LTC1728ES5-3.3#TRMPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-5
View Details
PMIC - PMIC - Hot Swap Controllers - LT1640AHCS8#TRPBF - 117468-LT1640AHCS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1300 µA
View Details
PMIC - PMIC - Battery Management - LTC6804IG-2#PBF - 1064069-LTC6804IG-2#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 48-SSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details