Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3714EG#TRPBF 129531-LTC3714EG#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 129531-LTC3714EG#TRP BF Packaging: Reel - TR Applications: Controller, Intel Pentium Mounting: SMD (SMT) Voltage - Input: 4 V to 36 V Number of Outputs: 1 Family Name: LTC3714 Output Voltage: 0.6 V to 1.75 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SSOP Alternative Parts (Cross-Reference): CHL8214-01CRT; CHL8214-05CRT; ISL6324ACRZ-TR5381; CHL8214-00CRT; Introduction Date: June 20, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 129531-LTC3714EG#TRP BF Packaging: Reel - TR Applications: Controller, Intel Pentium Mounting: SMD (SMT) Voltage - Input: 4 V to 36 V Number of Outputs: 1 Family Name: LTC3714 Output Voltage: 0.6 V to 1.75 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SSOP Alternative Parts (Cross-Reference): CHL8214-01CRT; CHL8214-05CRT; ISL6324ACRZ-TR5381; CHL8214-00CRT; Introduction Date: June 20, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3714EG#TRPBF - 129531-LTC3714EG#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3714EG#TRPBF
129531-LTC3714EG#TRPBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3714EG#TRPBF 129531-LTC3714EG#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 129531-LTC3714EG#TRP BF Packaging: Reel - TR Applications: Controller, Intel Pentium Mounting: SMD (SMT) Voltage - Input: 4 V to 36 V Number of Outputs: 1 Family Name: LTC3714 Output Voltage: 0.6 V to 1.75 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SSOP Alternative Parts (Cross-Reference): CHL8214-01CRT; CHL8214-05CRT; ISL6324ACRZ-TR5381; CHL8214-00CRT; Introduction Date: June 20, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 129531-LTC3714EG#TRPBF
Packaging: Reel - TR
Applications: Controller, Intel Pentium
Mounting: SMD (SMT)
Voltage - Input: 4 V to 36 V
Number of Outputs: 1
Family Name: LTC3714
Output Voltage: 0.6 V to 1.75 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SSOP
Alternative Parts (Cross-Reference): CHL8214-01CRT; CHL8214-05CRT; ISL6324ACRZ-TR5381; CHL8214-00CRT;
Introduction Date: June 20, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 129531-LTC3714EG#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3714EG#TRPBF
Package Type SSOP; Other; 28-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1129CQ#PBF - 020223-LT1129CQ#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type DPAK; Other; 5-DDPAK
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT317AT#PBF - 072366-LT317AT#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-3
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1372CS8#TRPBF - 087572-LT1372CS8#TRPBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1614CMS8 - 072307-LT1614CMS8 - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP
View Details