Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC2920-1IS5#TRMPBF 129245-LTC2920-1IS5#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 129245-LTC2920-1IS5# TRMPBF Packaging: Reel - TR Applications: Single/Dual Power Supply Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.3 V to 6 V Operating Supply Current: 230μA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 129245-LTC2920-1IS5# TRMPBF Packaging: Reel - TR Applications: Single/Dual Power Supply Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.3 V to 6 V Operating Supply Current: 230μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2920-1IS5#TRMPBF - 129245-LTC2920-1IS5#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2920-1IS5#TRMPBF
129245-LTC2920-1IS5#TRMPBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2920-1IS5#TRMPBF 129245-LTC2920-1IS5#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 129245-LTC2920-1IS5# TRMPBF Packaging: Reel - TR Applications: Single/Dual Power Supply Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.3 V to 6 V Operating Supply Current: 230μA

Manufacturer: Linear Technology
Win Source Part Number: 129245-LTC2920-1IS5#TRMPBF
Packaging: Reel - TR
Applications: Single/Dual Power Supply Controller
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: TSOT-23-5
Supply Voltage - Operating: 2.3 V to 6 V
Operating Supply Current: 230μA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 129245-LTC2920-1IS5#TRMPBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC2920-1IS5#TRMPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC1645IS8#TRPBF - 1060952-LTC1645IS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1100 µA
View Details
PMIC - PMIC - Supervisors - LTC1728ES5-5#TRMPBF - 118378-LTC1728ES5-5#TRMPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-5
View Details
PMIC - PMIC - Hot Swap Controllers - LT4250HCN8 - 1206816-LT4250HCN8 - Win Source Electronics
Specs
Output Options Inverting
Type DIP
IQ 1600 µA
View Details
PMIC - PMIC - Battery Management - LTC4099EPDC#PBF - 1063342-LTC4099EPDC#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 20-UTQFN-EP (3x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details