Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151IS-2#TRPBF 129091-LTC4151IS-2#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 129091-LTC4151IS-2#T RPBF Packaging: Reel - TR Applications: Power Supply Monitor Mounting: SMD (SMT) Voltage - Input: 7 V to 80 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SO Supply Voltage - Operating: 7 V to 80 V Operating Supply Current: 1.2mA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 129091-LTC4151IS-2#T RPBF Packaging: Reel - TR Applications: Power Supply Monitor Mounting: SMD (SMT) Voltage - Input: 7 V to 80 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SO Supply Voltage - Operating: 7 V to 80 V Operating Supply Current: 1.2mA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151IS-2#TRPBF - 129091-LTC4151IS-2#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151IS-2#TRPBF
129091-LTC4151IS-2#TRPBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151IS-2#TRPBF 129091-LTC4151IS-2#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 129091-LTC4151IS-2#T RPBF Packaging: Reel - TR Applications: Power Supply Monitor Mounting: SMD (SMT) Voltage - Input: 7 V to 80 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SO Supply Voltage - Operating: 7 V to 80 V Operating Supply Current: 1.2mA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 129091-LTC4151IS-2#TRPBF
Packaging: Reel - TR
Applications: Power Supply Monitor
Mounting: SMD (SMT)
Voltage - Input: 7 V to 80 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SO
Supply Voltage - Operating: 7 V to 80 V
Operating Supply Current: 1.2mA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 129091-LTC4151IS-2#TRPBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151IS-2#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC4215CUFD#TRPBF - 124236-LTC4215CUFD#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (5x4)
IQ 3000 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LT1640LIN8 - 072312-LT1640LIN8 - Win Source Electronics
Specs
Output Options Inverting
Type DIP; PDIP; 8-PDIP
IQ 1300 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4251-1IS6#TRPBF - 115611-LTC4251-1IS6#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-6
IQ 800 µA
View Details
PMIC - PMIC - Supervisors - LTC1726IS8-2.5 - 1207981-LTC1726IS8-2.5 - Win Source Electronics
Specs
Features Watchdog Timer
Output Options Inverting
View Details