Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1360CS8#PBF 128895-LT1360CS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 128895-LT1360CS8#PBF Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: Voltage Feedback Slew Rate: 800 V/μs Current - Input Bias: 300nA Voltage - Input Offset: 300μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: ±2.5 V to 15 V Operating Supply Current: 4mA Channel Output Current: 34mA Gain Bandwidth Product (GBP): 50MHz
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 128895-LT1360CS8#PBF Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: Voltage Feedback Slew Rate: 800 V/μs Current - Input Bias: 300nA Voltage - Input Offset: 300μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: ±2.5 V to 15 V Operating Supply Current: 4mA Channel Output Current: 34mA Gain Bandwidth Product (GBP): 50MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1360CS8#PBF - 128895-LT1360CS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1360CS8#PBF
128895-LT1360CS8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1360CS8#PBF 128895-LT1360CS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 128895-LT1360CS8#PBF Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: Voltage Feedback Slew Rate: 800 V/μs Current - Input Bias: 300nA Voltage - Input Offset: 300μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: ±2.5 V to 15 V Operating Supply Current: 4mA Channel Output Current: 34mA Gain Bandwidth Product (GBP): 50MHz

Manufacturer: Linear Technology
Win Source Part Number: 128895-LT1360CS8#PBF
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: Voltage Feedback
Slew Rate: 800 V/μs
Current - Input Bias: 300nA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SO
Supply Voltage - Operating: ±2.5 V to 15 V
Operating Supply Current: 4mA
Channel Output Current: 34mA
Gain Bandwidth Product (GBP): 50MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 128895-LT1360CS8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1360CS8#PBF
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 4 milliamps
VOS 0.3000 millivolts
IBIAS 0.3000 µA
GBW 50 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1228CS8 - 087464-LT1228CS8 - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 36 volts
Source Current (IS) 6 milliamps
VOS 3 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT2078ACS8#TRPBF - 1059051-LT2078ACS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 36 volts
Source Current (IS) 0.0460 milliamps
VOS 0.0500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1214CS#PBF - 020242-LT1214CS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 36 volts
Source Current (IS) 3.4 milliamps
VOS 0.1500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1260CN - 072251-LT1260CN - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 30 volts
Source Current (IS) 5 milliamps
VOS 2 millivolts
View Details