Win Source Electronics PMIC - PMIC - Power Management - Specialized - LTC4365HTS8#TRMPBF 128680-LTC4365HTS8#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 128680-LTC4365HTS8#T RMPBF Packaging: Reel - TR Applications: Overvoltage, Undervoltage Protection Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-8 Supply Voltage - Operating: 2.5 V to 34 V Operating Supply Current: 125μA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 128680-LTC4365HTS8#T RMPBF Packaging: Reel - TR Applications: Overvoltage, Undervoltage Protection Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-8 Supply Voltage - Operating: 2.5 V to 34 V Operating Supply Current: 125μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LTC4365HTS8#TRMPBF - 128680-LTC4365HTS8#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LTC4365HTS8#TRMPBF
128680-LTC4365HTS8#TRMPBF
PMIC - PMIC - Power Management - Specialized - LTC4365HTS8#TRMPBF 128680-LTC4365HTS8#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 128680-LTC4365HTS8#T RMPBF Packaging: Reel - TR Applications: Overvoltage, Undervoltage Protection Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-8 Supply Voltage - Operating: 2.5 V to 34 V Operating Supply Current: 125μA

Manufacturer: Linear Technology
Win Source Part Number: 128680-LTC4365HTS8#TRMPBF
Packaging: Reel - TR
Applications: Overvoltage, Undervoltage Protection
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TSOT-23-8
Supply Voltage - Operating: 2.5 V to 34 V
Operating Supply Current: 125μA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 128680-LTC4365HTS8#TRMPBF
Product Name PMIC - PMIC - Power Management - Specialized - LTC4365HTS8#TRMPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC4211CMS#TRPBF - 107954-LTC4211CMS#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
IQ 1000 µA
View Details
Integrated Circuits (ICs) - PMIC - Hot Swap Controllers - 1072503-LTC4242CG#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SSOP
Supply Voltage 2.7 to 14.4 volts
View Details
PMIC - PMIC - Supervisors - LTC1326IMS8-2.5#PBF - 1060576-LTC1326IMS8-2.5#PBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low; Active High
Type SOP; 8-MSOP
View Details