Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4252-1CMS#TRPBF 128464-LTC4252-1CMS#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 128464-LTC4252-1CMS# TRPBF Packaging: Reel - TR Type: Hot Swap Controller Features: Latched Fault Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, UVLO Feature Pins: DRAIN, OV, /PWRGD, SS, TIMER, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 10-MSOP Supply Voltage - Operating: -48V Operating Supply Current: 800μA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 128464-LTC4252-1CMS# TRPBF Packaging: Reel - TR Type: Hot Swap Controller Features: Latched Fault Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, UVLO Feature Pins: DRAIN, OV, /PWRGD, SS, TIMER, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 10-MSOP Supply Voltage - Operating: -48V Operating Supply Current: 800μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4252-1CMS#TRPBF - 128464-LTC4252-1CMS#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4252-1CMS#TRPBF
128464-LTC4252-1CMS#TRPBF
PMIC - PMIC - Hot Swap Controllers - LTC4252-1CMS#TRPBF 128464-LTC4252-1CMS#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 128464-LTC4252-1CMS# TRPBF Packaging: Reel - TR Type: Hot Swap Controller Features: Latched Fault Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, UVLO Feature Pins: DRAIN, OV, /PWRGD, SS, TIMER, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 10-MSOP Supply Voltage - Operating: -48V Operating Supply Current: 800μA

Manufacturer: Linear Technology
Win Source Part Number: 128464-LTC4252-1CMS#TRPBF
Packaging: Reel - TR
Type: Hot Swap Controller
Features: Latched Fault
Applications: -48V
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Current Limit, Fault Timeout, OVP, UVLO
Feature Pins: DRAIN, OV, /PWRGD, SS, TIMER, UV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 10-MSOP
Supply Voltage - Operating: -48V
Operating Supply Current: 800μA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 128464-LTC4252-1CMS#TRPBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4252-1CMS#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC1326CS8-2.5#PBF - 122218-LTC1326CS8-2.5#PBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Power Management - Specialized - STW4511BH)T/HF - 1161770-STW4511BH)T/HF - Win Source Electronics
Specs
Output Options Inverting
Type BGA; TFBGA
Operating Temperature -40 C (-40 F)
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2978AIUP#TRPBF - 020552-LTC2978AIUP#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 64-QFN (9x9)
IQ 10000 µA
View Details
Electronic Surplus - IMP707CPA - 1185626-IMP707CPA - Win Source Electronics
Specs
Output Options Inverting; Active Low; Active High
View Details