Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1435CS#PBF 128438-LTC1435CS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 128438-LTC1435CS#PBF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: Up to 400kHz Control Features: Enable, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 99% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-SOIC Purpose: Step-Down Supply Voltage - Operating: 3.5 V to 30 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 128438-LTC1435CS#PBF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: Up to 400kHz Control Features: Enable, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 99% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-SOIC Purpose: Step-Down Supply Voltage - Operating: 3.5 V to 30 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1435CS#PBF - 128438-LTC1435CS#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1435CS#PBF
128438-LTC1435CS#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1435CS#PBF 128438-LTC1435CS#PBF
Manufacturer: Linear Technology Win Source Part Number: 128438-LTC1435CS#PBF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: Up to 400kHz Control Features: Enable, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 99% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-SOIC Purpose: Step-Down Supply Voltage - Operating: 3.5 V to 30 V

Manufacturer: Linear Technology
Win Source Part Number: 128438-LTC1435CS#PBF
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: Up to 400kHz
Control Features: Enable, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 99%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 16-SOIC
Purpose: Step-Down
Supply Voltage - Operating: 3.5 V to 30 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 128438-LTC1435CS#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1435CS#PBF
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 16-SOIC
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1026IS8#TRPBF - 1057657-LT1026IS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1474CS8#TRPBF - 002789-LTC1474CS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck, Buck-Boost, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3509IDE#PBF - 020407-LT3509IDE#PBF - Win Source Electronics
Specs
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 14-DFN (4x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1778EGN-1#PBF - 020509-LTC1778EGN-1#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Buck-Boost
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details