Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1175CST-5#TRPBF 128293-LT1175CST-5#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 128293-LT1175CST-5#T RPBF Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Negative Fixed Voltage - Dropout (Typical): 0.5V @ 500mA Number of Regulators: 1 Output Type: Fixed Control Features: Current Limit, Enable Output Current: 500mA Output Voltage: -5V Categories: Integrated Circuits Status: Active Case / Package: SOT-223-3 Maximum Input Voltage: -20V Nominal Output Voltage (Min/Fixed): -5V Dropout Voltage-Max: 0.7V @ 500mA Operating Supply Current: 80μA PSRR: 60db to 15dB (1kHz to 100kHz) Protection Operating Temperature: 0°C to 125°C Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 128293-LT1175CST-5#T RPBF Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Negative Fixed Voltage - Dropout (Typical): 0.5V @ 500mA Number of Regulators: 1 Output Type: Fixed Control Features: Current Limit, Enable Output Current: 500mA Output Voltage: -5V Categories: Integrated Circuits Status: Active Case / Package: SOT-223-3 Maximum Input Voltage: -20V Nominal Output Voltage (Min/Fixed): -5V Dropout Voltage-Max: 0.7V @ 500mA Operating Supply Current: 80μA PSRR: 60db to 15dB (1kHz to 100kHz) Protection Operating Temperature: 0°C to 125°C Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1175CST-5#TRPBF - 128293-LT1175CST-5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1175CST-5#TRPBF
128293-LT1175CST-5#TRPBF
PMIC - PMIC - Voltage Regulators - Linear - LT1175CST-5#TRPBF 128293-LT1175CST-5#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 128293-LT1175CST-5#T RPBF Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Negative Fixed Voltage - Dropout (Typical): 0.5V @ 500mA Number of Regulators: 1 Output Type: Fixed Control Features: Current Limit, Enable Output Current: 500mA Output Voltage: -5V Categories: Integrated Circuits Status: Active Case / Package: SOT-223-3 Maximum Input Voltage: -20V Nominal Output Voltage (Min/Fixed): -5V Dropout Voltage-Max: 0.7V @ 500mA Operating Supply Current: 80μA PSRR: 60db to 15dB (1kHz to 100kHz) Protection Operating Temperature: 0°C to 125°C Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 128293-LT1175CST-5#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Negative Fixed
Voltage - Dropout (Typical): 0.5V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Current Limit, Enable
Output Current: 500mA
Output Voltage: -5V
Categories: Integrated Circuits
Status: Active
Case / Package: SOT-223-3
Maximum Input Voltage: -20V
Nominal Output Voltage (Min/Fixed): -5V
Dropout Voltage-Max: 0.7V @ 500mA
Operating Supply Current: 80μA
PSRR: 60db to 15dB (1kHz to 100kHz)
Protection Operating Temperature: 0°C to 125°C
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 128293-LT1175CST-5#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1175CST-5#TRPBF
Regulator Type Low Dropout
Output Polarity Negative
Output Voltage Type Fixed; Fixed
Package Type Other; SOT-223-3
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1963AES8-3.3 - 087538-LT1963AES8-3.3 - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1763CS8 - 087888-LT1763CS8 - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3088EST#PBF - 1030567-LT3088EST#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; TO-261-4
View Details