Win Source Electronics PMIC - PMIC - Voltage Reference - LTC6652AHMS8-1.25#PBF 128287-LTC6652AHMS8-1.25#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 128287-LTC6652AHMS8- 1.25#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±0.05% Temperature Coefficient: 5ppm/°C Voltage - Input: 2.7 V to 13.2 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 2.4ppmp-p Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-MSOP Nominal Output Voltage (Min/Fixed): 1.25V Operating Supply Current: 560μA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 128287-LTC6652AHMS8- 1.25#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±0.05% Temperature Coefficient: 5ppm/°C Voltage - Input: 2.7 V to 13.2 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 2.4ppmp-p Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-MSOP Nominal Output Voltage (Min/Fixed): 1.25V Operating Supply Current: 560μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LTC6652AHMS8-1.25#PBF - 128287-LTC6652AHMS8-1.25#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LTC6652AHMS8-1.25#PBF
128287-LTC6652AHMS8-1.25#PBF
PMIC - PMIC - Voltage Reference - LTC6652AHMS8-1.25#PBF 128287-LTC6652AHMS8-1.25#PBF
Manufacturer: Linear Technology Win Source Part Number: 128287-LTC6652AHMS8- 1.25#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±0.05% Temperature Coefficient: 5ppm/°C Voltage - Input: 2.7 V to 13.2 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 2.4ppmp-p Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-MSOP Nominal Output Voltage (Min/Fixed): 1.25V Operating Supply Current: 560μA

Manufacturer: Linear Technology
Win Source Part Number: 128287-LTC6652AHMS8-1.25#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Tolerance: ±0.05%
Temperature Coefficient: 5ppm/°C
Voltage - Input: 2.7 V to 13.2 V
Output Type: Fixed
Reference Type: Series
Output Current: 5mA
Noise - 0.1Hz to 10Hz: 2.4ppmp-p
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-MSOP
Nominal Output Voltage (Min/Fixed): 1.25V
Operating Supply Current: 560μA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 128287-LTC6652AHMS8-1.25#PBF
Product Name PMIC - PMIC - Voltage Reference - LTC6652AHMS8-1.25#PBF
Package Type Other; 8-MSOP
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1790ACS6-4.096#TRPBF - 138968-LT1790ACS6-4.096#TRPBF - Win Source Electronics
Specs
Package Type SOT23; Other; TSOT-23-6
Life Cycle Stage Active
TC 10 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1790AIS6-1.25#TRPBF - 135532-LT1790AIS6-1.25#TRPBF - Win Source Electronics
Specs
Package Type SOT23; Other; TSOT-23-6
Life Cycle Stage Active
TC 10 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT6654BHS6-4.096#TRMPBF - 1060152-LT6654BHS6-4.096#TRMPBF - Win Source Electronics
Specs
Package Type SOT23; Other; TSOT-23-6
Life Cycle Stage Active
TC 20 ppm/C
View Details